EN
  • EN
  • DE

LTC1773EMS#TRPBF

Part No LTC1773EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.65 V to 8.5 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 303198-LTC1773EMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1773EMS#TRPBF CAD Model

Description

Product Overview: LTC1773EMS#TRPBF

The LTC1773EMS#TRPBF is a high-performance, versatile power management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This IC is ideal for a wide range of applications, including portable devices, communications equipment, and industrial systems. The LTC1773EMS#TRPBF offers an efficient and compact solution for power conversion and management in electronic circuits.

Key Features

  • High Efficiency: The LTC1773EMS#TRPBF is designed to provide high efficiency, which is crucial for battery-powered applications where maximizing battery life is essential.
  • Adjustable Output Voltage: This IC allows for an adjustable output voltage, giving designers the flexibility to use it in various applications with different power requirements.
  • Low Dropout Operation: Its low dropout capability ensures that the IC continues to operate effectively even when the input voltage is very close to the output voltage, making it suitable for low-voltage applications.
  • Multiple Protection Features: The device includes over-current protection, thermal shutdown, and over-voltage protection to safeguard the IC and the system it powers from damage due to abnormal operating conditions.
  • Compact Package: The LTC1773EMS#TRPBF comes in an MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications

With its versatile features, the LTC1773EMS#TRPBF can be used in a variety of applications, such as:

  • Portable electronic devices, including smartphones, tablets, and laptops
  • Wireless and telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Technical Specifications

The LTC1773EMS#TRPBF operates over a wide input voltage range and has a programmable switching frequency, which can be synchronized to an external clock. Its thermal performance is enhanced by the MSOP package, which also aids in reducing the PCB footprint.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1773EMS#TRPBF is no exception. Each IC is rigorously tested to ensure it meets the high standards expected by customers in terms of performance and reliability. This product is RoHS compliant and is designed to meet the stringent requirements of the industrial and automotive markets.

In summary, the LTC1773EMS#TRPBF from Linear Technology is a powerful and reliable solution for power management, offering efficiency, flexibility, and protection in a compact package suitable for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5128 $60.5120
85+ $1.4153 $120.3005
130+ $1.3665 $177.6450
185+ $1.2689 $234.7465
240+ $1.2201 $292.8240
300+ $1.1713 $351.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess