EN
  • EN
  • DE

LTC1775IGN#PBF

Part No LTC1775IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SSOP / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4.3 V ~ 36 V
Frequency - Switching 150kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782219-LTC1775IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1775
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1775IGN#PBF CAD Model

Description

Product Overview: LTC1775IGN#PBF

The LTC1775IGN#PBF is a high-performance, current mode PWM controller from Linear Technology, designed to deliver precision power control in a variety of applications. This component is particularly well-suited for use in synchronous rectification, step-down switching power supplies, which are commonly found in portable and compact electronic devices.

With its wide input voltage range, the LTC1775IGN#PBF can handle a variety of power sources, making it a versatile choice for designers. It operates at a selectable frequency, which can be programmed from 100kHz to 550kHz, allowing for flexibility in the design of the power supply and the optimization of efficiency and component size.

Key Features

  • No RSENSE™ Operation: This feature eliminates the need for a sense resistor, simplifying the circuit and improving efficiency by reducing power loss.
  • Opti-Loop® Compensation: The LTC1775IGN#PBF includes Linear Technology's proprietary Opti-Loop compensation, which enhances performance over a wide range of output capacitances and ESR values.
  • High Efficiency: The device is designed to maximize efficiency, which is crucial for battery-powered applications where power conservation is key.
  • Overcurrent Protection: The LTC1775IGN#PBF is equipped with foldback current limiting, providing robust overcurrent protection that helps to prevent damage to the power supply and the load during fault conditions.
  • Thermal Protection: An internal thermal shutdown mechanism ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Low Shutdown Current: The quiescent current draw is minimal when the device is in shutdown mode, which is beneficial for preserving battery life in portable applications.

Applications

The LTC1775IGN#PBF is ideal for a range of applications, including but not limited to:

  • Telecommunications Power Systems
  • Portable Computers and Instrumentation
  • Distributed Power Systems
  • Industrial Power Supplies

Encased in a 16-lead SSOP package, the LTC1775IGN#PBF offers a compact solution for advanced power management. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, delivering efficient and reliable performance.

Whether you are designing a power supply for a portable device, a telecommunications system, or any other application requiring efficient power conversion, the LTC1775IGN#PBF from Linear Technology is a choice that promises to deliver both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7182 $59.4364
5+ $24.3844 $121.9220
8+ $23.6221 $188.9768
11+ $22.8598 $251.4578
14+ $22.0975 $309.3650
18+ $19.8117 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 376 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess