EN
  • EN
  • DE

LTC2055HVIMS8

Part No LTC2055HVIMS8
Manufacturer Linear Technology
Catalog Misc Products
Description Single/Dual Micropower Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828624-LTC2055HVIMS8
Ultra Librarian 3D Model Ultra Librarian LTC2055HVIMS8 CAD Model

Description

The LTC2055HVIMS8 is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, which is now part of Analog Devices. This precision op-amp is designed for applications that require low noise, high accuracy, and long-term stability. The LTC2055HVIMS8 is particularly well-suited for high-end industrial, medical, and instrumentation applications where precision measurement is critical.

Key Features

  • Zero-Drift Architecture: The LTC2055HVIMS8 features a patented auto-zeroing technique that continuously corrects for DC errors over time and temperature. This ensures that the offset voltage remains very low (microvolt level) and does not drift, providing exceptional precision.
  • Wide Supply Range: With an operating supply range from 2.7V to 5.5V, this amplifier is versatile and can be used in a variety of supply environments, including both single and dual supply operations.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to 125°C, making it reliable in extreme conditions.
  • Low Noise: It has a low input noise level, which makes it ideal for sensitive applications where a low noise floor is critical.
  • Rail-to-Rail Output: The LTC2055HVIMS8 provides rail-to-rail output swing, which maximizes the dynamic range in low supply applications.
  • High Voltage Version: The "HV" in the part number indicates that this version can handle higher supply voltages, up to ±18V, which is beneficial for applications requiring a wider dynamic range or dealing with higher voltage signals.

Package and Quality

The LTC2055HVIMS8 comes in an MSOP-8 package, which is a compact, surface-mountable package that is suitable for space-constrained applications. The device also features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in the field.

Applications

Due to its high precision and stability, the LTC2055HVIMS8 is an excellent choice for a wide range of applications, including:

  • High-resolution data acquisition
  • Portable medical devices
  • Temperature measurements
  • Strain gauge amplifiers
  • Precision current sensing
  • Industrial process controls

In summary, the LTC2055HVIMS8 from Linear Technology is a highly precise, zero-drift operational amplifier with a wide supply range and robust performance, suitable for applications where accuracy and stability are paramount.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess