EN
  • EN
  • DE

LTC3104IDE#PBF

Part No LTC3104IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 1.2MHz
Voltage/Current - Output 1 0.6 V to 13.8 V, 300mA
Voltage/Current - Output 2 0.6 V to 14.5 V, 10mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-DFN (4x3)
Win Source Part Number 1062375-LTC3104IDE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3104IDE#PBF CAD Model

Description

The LTC3104IDE#PBF is a high-performance, synchronous buck-boost DC/DC converter manufactured by Linear Technology, designed to manage power efficiently across a wide input voltage range. It is a versatile solution for applications requiring a stable output voltage from a varying input supply, making it ideal for portable, automotive, and industrial equipment.

Key Features

  • Versatile Input Voltage: The device operates over a broad input voltage range from 1.8V to 5.5V, enabling it to accommodate multiple power sources such as single-cell Li-Ion, multi-cell alkaline, or NiMH batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.25V, providing flexibility for powering a variety of loads.
  • High Efficiency: Its synchronous four-switch architecture ensures high efficiency across the entire input voltage range, reducing power loss and heat generation.
  • 600mA Output Current: The LTC3104IDE#PBF can deliver up to 600mA of continuous output current, catering to medium power requirements.
  • Low Quiescent Current: Low quiescent current enhances battery life in portable applications by minimizing standby power consumption.
  • Robust Protection Features: Includes over-temperature protection, short-circuit protection, and under-voltage lockout to ensure safe and reliable operation under various conditions.
  • Compact Package: Available in a compact, thermally efficient 14-lead DFN package, making it suitable for space-constrained applications.

Applications

The LTC3104IDE#PBF is a versatile power solution that can be used in a wide range of applications, including but not limited to:

  • Portable devices
  • Handheld instruments
  • Wireless modems
  • Automotive power supplies
  • Industrial power management

With its combination of efficiency, power capability, and robust protection features, the LTC3104IDE#PBF is an excellent choice for designers looking for a reliable buck-boost converter to meet the demands of their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5667 $52.8335
12+ $8.6702 $104.0424
18+ $8.3992 $151.1856
25+ $8.1283 $203.2075
32+ $7.8573 $251.4336
43+ $7.0445 $302.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess