EN
  • EN
  • DE
  • IT

LTC3109EUF#PBF

Part No LTC3109EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONVERTER PMU 20QFN / Step Up Converter 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Energy Harvesting
Operating Supply Current 6mA
Operating Supply Voltage 30mV ~ 500mV
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783228-LTC3109EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3109
Introduction Date June 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3109EUF#PBF CAD Model

Description

The LTC3109EUF#PBF is a highly innovative DC/DC converter with the ability to harvest and manage surplus energy from extremely low input voltage sources. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, the LTC3109EUF#PBF stands out for its ultra-low voltage operation and power efficiency.

This versatile component is designed to be a cornerstone in applications where power is scarce or non-traditional energy harvesting is required. It is capable of drawing power from thermoelectric generators, small solar cells, and even piezoelectric elements. The device operates from input voltages as low as 20mV, which can be beneficial for remote sensors, wireless systems, and portable devices where battery replacement is difficult or impossible.

The LTC3109EUF#PBF incorporates an Auto-Polarity feature, allowing it to rectify input power regardless of polarity, which is particularly useful when dealing with sources like thermoelectric generators that might have an unpredictable output. Additionally, it includes a Power Good (PG) indicator, which provides a flag when the output voltage is within regulation, ensuring reliable and stable operation of connected loads.

With its integrated boost converter and multiple post-regulated output voltages, the LTC3109EUF#PBF can efficiently supply power to various components in a system. It provides fixed output voltages of 2.35V, 3.3V, 4.1V, and 5V, which are selectable via a simple pin configuration. This flexibility makes it suitable for powering a wide range of low power devices and microcontrollers.

The LTC3109EUF#PBF comes in a compact 20-lead QFN package, which is ideal for space-constrained applications. Its robust design includes over-temperature protection, ensuring reliable operation under varying environmental conditions. For engineers and designers looking to integrate energy harvesting capabilities into their projects, the LTC3109EUF#PBF offers a sophisticated solution that combines performance with practicality.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Maxim Integrated
LOW-IQ PMICS WITH DYNAMIC CORE
Need more? Email Us
Skyworks Solutions Inc.
IC CURR LIMITER CHRGR 14TDFN
Lowest to $1.3298
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Intersil
AMPLIFIERS MISC
Lowest to $6.3076
Maxim Integrated
QUAD TFT/LCD DC-DC CONVERTER
Lowest to $15.4766
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3709 $56.8217
32+ $3.5865 $114.7680
49+ $3.4744 $170.2456
67+ $3.3622 $225.2674
87+ $3.2502 $282.7674
116+ $2.9140 $338.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess