EN
  • EN
  • DE

LTC3119EUFD#PBF

Part No LTC3119EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.5V to 18V Step Down/Step Up Single-Out 0.8V to 18V 5A 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Number of Pins 28
Output Current 5 A
Output Voltage 18 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1072291-LTC3119EUFD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3119EUFD#PBF CAD Model

Description

Linear Technology's LTC3119EUFD#PBF: A Versatile Buck-Boost Converter

The LTC3119EUFD#PBF is a high-performance, synchronous buck-boost DC/DC converter meticulously engineered by Linear Technology to handle a wide range of input voltages from 2.5V to 18V, and capable of delivering up to 5A of continuous output current. Its advanced design allows it to provide a regulated output voltage even when the input voltage is above, below, or equal to the output voltage, making it an ideal choice for applications with fluctuating power sources.

One of the standout features of the LTC3119EUFD#PBF is its proprietary 4-switch buck-boost topology, which ensures seamless transitions between buck and boost modes without disruption in performance. This is particularly beneficial in systems where the power supply is not constant, such as battery-powered devices that experience varying levels of charge throughout their use.

The LTC3119EUFD#PBF comes in a compact 24-lead QFN package, which is designed to occupy minimal space on a printed circuit board while still delivering robust power management capabilities. This makes it an excellent choice for space-constrained applications, including portable devices, automotive power systems, and industrial equipment.

Efficiency is a key consideration in power converter design, and the LTC3119EUFD#PBF does not disappoint. It boasts high efficiency across a wide range of load conditions, thanks to its low RDS(ON) internal switches. Additionally, the device features programmable average input or output current limit, which allows designers to tailor the power management system to the specific needs of their application.

To ensure the safety and reliability of the end application, the LTC3119EUFD#PBF incorporates a variety of protection features. These include overvoltage, undervoltage, overtemperature, and short-circuit protection. Moreover, the converter supports selectable Burst Mode operation, which reduces quiescent current and improves efficiency at light loads.

In summary, the LTC3119EUFD#PBF from Linear Technology is a highly versatile, efficient, and reliable buck-boost converter that can address a multitude of power management challenges in modern electronic systems. Its advanced features and compact design make it a top choice for engineers looking to optimize their power solutions.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5814 $52.7442
7+ $14.4258 $100.9806
11+ $13.9750 $153.7250
15+ $13.5242 $202.8630
20+ $13.0734 $261.4680
26+ $11.7210 $304.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess