EN
  • EN
  • DE

LTC3410BESC6-1.2

Part No LTC3410BESC6-1.2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.25MHz, 300mA Synchronous Step-Down Regulator in SC70 | IC REG BUCK 1.2V 300MA SC70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 300mA
Switching Frequency 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208728-LTC3410BESC6-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3410BESC6-1.2 CAD Model

Description

LTC3410BESC6-1.2: High-Efficiency, 1.2MHz Synchronous Step-Down DC/DC Converter

The LTC3410BESC6-1.2 is a compact, high-efficiency, synchronous step-down DC/DC converter designed by Linear Technology. This versatile and robust component is engineered to deliver a continuous 600mA output current from a 2.5V to 5.5V input voltage range, making it ideal for portable power applications.

With its fixed output voltage of 1.2V, the LTC3410BESC6-1.2 is optimized for powering advanced low-voltage electronics, such as handheld devices, where space is at a premium and energy efficiency is crucial. The device's high switching frequency of 1.2MHz allows the use of tiny, low-cost capacitors and inductors, thus reducing the overall footprint and cost of the power supply design.

Key Features:

  • High Efficiency: The LTC3410BESC6-1.2 features an efficiency of up to 96%, minimizing power loss and maximizing battery life in portable applications.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, further reducing the solution size and cost.
  • Low Dropout Operation: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, which is particularly useful during battery discharge.
  • Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, which are smaller, more reliable, and provide better thermal characteristics than tantalum capacitors.
  • Burst Mode® Operation: To improve efficiency at light loads, the LTC3410BESC6-1.2 features Burst Mode operation, which reduces quiescent current and extends battery life.
  • Thermal Protection: The built-in thermal protection shuts down the device to prevent damage from overheating, ensuring the reliability and longevity of the converter.

The LTC3410BESC6-1.2 comes in a compact 6-lead SC70 package, which is highly suitable for space-constrained applications. Its small size, combined with a minimal number of external components, makes it an excellent choice for creating a low-profile power solution without sacrificing performance and efficiency.

Whether you're designing power supplies for handheld devices, wearable technology, or any other battery-powered electronics, the LTC3410BESC6-1.2 from Linear Technology offers a powerful, efficient, and space-saving solution that meets the needs of today's demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess