LTC3466EDD: High-Efficiency Power Conversion Solution
The LTC3466EDD from Linear Technology is a versatile and efficient power management IC designed to meet the demands of compact and portable applications. It integrates a high-efficiency synchronous step-up DC/DC converter with a dual low-dropout (LDO) regulator, making it an ideal solution for devices that require multiple supply voltages from a single-cell lithium-ion battery or other low voltage sources.
The step-up converter in the LTC3466EDD is capable of delivering up to 600mA of continuous output current at voltages as high as 5.25V from an input voltage range of 2.7V to 4.2V, which is typical for single-cell lithium-ion batteries. The synchronous rectification design ensures high efficiency, which is critical for maximizing battery life in portable devices. The converter's fixed frequency, current mode control provides excellent line and load transient response, and its internal soft-start feature limits inrush current during startup.
Accompanying the step-up converter are two LDO regulators that offer additional voltage rails for powering other components in the system. These LDOs can supply up to 150mA each, with the output voltages being externally adjustable or fixed internally, providing flexibility to meet various design requirements.
The LTC3466EDD also includes a host of protective features to ensure the reliability and longevity of the end application. These features include over-temperature protection, over-current protection, and short-circuit protection. The device comes in a compact, low-profile (0.75mm) 10-lead DFN package with a 3mm x 3mm footprint, saving valuable board space in space-constrained applications.
With its high integration, the LTC3466EDD reduces the number of external components required, simplifying design and reducing the overall bill of materials. This makes it an excellent choice for designers looking to create efficient, compact, and reliable products such as handheld devices, GPS units, digital cameras, and other portable electronic devices.
Overall, the LTC3466EDD is a robust power management solution that offers a high degree of functionality and performance, making it an essential component for modern portable applications.