EN
  • EN
  • DE

LTC3528EDDB-2

Part No LTC3528EDDB-2
Manufacturer Linear Technology
Description 1A, 2MHz Synchronous Step-Up DC/DC Converter in 2mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208782-LTC3528EDDB-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3528EDDB-2 CAD Model

Description

The LTC3528EDDB-2 is a versatile and efficient dual output step-up DC/DC converter from Linear Technology, designed to cater to the power requirements of portable electronic devices. This compact and powerful converter is ideal for applications that require small form factors without compromising on performance.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 0.7V to 5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.
  • Dual Output Voltages: It provides two independently regulated output voltages which can be as high as 5.25V, ensuring versatility in powering dual supply systems.
  • High Efficiency: The LTC3528EDDB-2 boasts efficiencies up to 94%, thanks to its low quiescent current and the use of synchronous rectification.
  • Adjustable Switching Frequency: The switching frequency can be set between 1.2MHz and 2.2MHz or synchronized to an external clock, allowing for flexibility in design and optimization of component sizes.
  • Integrated Soft-Start Function: This feature limits inrush current during startup, providing a controlled power-up sequence and reducing stress on the input power source.

Applications

The LTC3528EDDB-2 is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Equipment
  • Handheld Devices
  • GPS Devices
  • Wireless Modems
  • MP3 Players

Additional Information

The device comes in a low-profile (0.75mm) 12-lead (3mm × 3mm) DFN package, which is ideal for space-constrained applications. It also features over-temperature protection and is designed to operate over a –40°C to 85°C temperature range, ensuring reliability across diverse operating conditions.

Conclusion

With its high efficiency, dual outputs, and compact size, the LTC3528EDDB-2 from Linear Technology stands as a robust solution for designers looking to maximize battery life while maintaining consistent performance in their portable and space-limited applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess