EN
  • EN
  • DE

LTC3550EDHC

Part No LTC3550EDHC
Manufacturer Linear Technology
Description Dual Input USB/AC Adapter Li-Ion Battery Charger with 600mA Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208803-LTC3550EDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3550EDHC CAD Model

Description

Linear Technology LTC3550EDHC: Integrated Power Management Solution

The LTC3550EDHC from Linear Technology is a highly integrated power management IC designed to cater to the demanding requirements of portable applications. This compact, multifunctional component combines a USB-compatible linear charger, a synchronous step-down DC/DC converter, and a high current synchronous boost DC/DC converter, all in a single package, making it an ideal choice for space-constrained environments.

Key Features:

  • Dual Input PowerPath: The LTC3550EDHC supports a full-featured PowerPath management system, which allows for seamless transition between multiple input sources such as USB and AC adapters.
  • Efficient Battery Charging: With its programmable battery float voltage and charge current, the LTC3550EDHC ensures safe and efficient charging of single-cell Li-Ion/Polymer batteries. The device's thermal regulation optimizes the charge rate under all conditions.
  • Step-Down DC/DC Converter: The integrated 600mA synchronous buck converter operates with a 2.25MHz switching frequency, which minimizes the size of external components and helps maintain high efficiency.
  • Step-Up DC/DC Converter: A 400mA synchronous boost converter is included to provide a constant output voltage even when the battery voltage drops below the set output level, ensuring uninterrupted operation of the load.
  • Compact Design: Housed in a 16-lead DFN package, the LTC3550EDHC offers a compact solution that minimizes board space and simplifies design.

Applications:

The LTC3550EDHC is perfectly suited for a variety of portable devices where efficient power management is crucial. This includes:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld GPS Systems
  • Other USB-powered devices

With its robust feature set and compact form factor, the LTC3550EDHC from Linear Technology provides designers with a versatile power management solution that can significantly enhance battery life and performance in portable electronic devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3865 $50.1165
52+ $1.9582 $101.8264
80+ $1.8970 $151.7600
109+ $1.8358 $200.1022
141+ $1.7746 $250.2186
189+ $1.5910 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess