EN
  • EN
  • DE

LTC3537EUD#PBF

Part No LTC3537EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BST/LINEAR SYNC 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 2.2MHz
Voltage/Current - Output 1 1.5 V to 5.25 V, 100mA
Voltage/Current - Output 2 0.6 V to 5 V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 0.68 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1062642-LTC3537EUD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3537EUD#PBF CAD Model

Description

The LTC3537EUD#PBF is a versatile, high-efficiency, synchronous buck-boost DC/DC converter manufactured by Linear Technology, a brand of Analog Devices renowned for its precision engineering and innovation in the field of power management integrated circuits. This advanced power solution is designed to efficiently manage power across a wide range of input voltages, making it an excellent choice for battery-powered applications where input voltage can vary significantly.

Key Features

  • Wide Input Voltage Range: The LTC3537 operates over a broad input voltage range from 1.8V to 5.5V, accommodating multiple battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V, ensuring compatibility with a variety of loads and devices.
  • Synchronous Operation: The integrated synchronous switches enhance efficiency, particularly in low-voltage applications, by reducing power loss during switching.
  • High Efficiency: Its efficiency can reach up to 95%, minimizing heat generation and maximizing battery life.
  • Burst Mode® Operation: This feature allows for low quiescent current, which is crucial for extending battery life in portable applications.
  • Small Footprint: The LTC3537 is available in a compact 16-lead QFN package, making it suitable for space-constrained applications.

Applications

The LTC3537EUD#PBF is an ideal power management solution for a wide array of applications that require a stable power supply with varying input conditions. Some of the typical applications include:

  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Industrial Power Supplies
  • Automotive Power Systems

Quality and Reliability

Linear Technology's LTC3537EUD#PBF is designed with the highest standards of quality and reliability, ensuring stable performance across its lifespan. The device is RoHS compliant and is designed to meet the rigorous demands of industrial and automotive applications.

Whether you are developing a portable consumer electronic device or a complex industrial system, the LTC3537EUD#PBF provides a flexible, efficient, and reliable power management solution that will meet your needs.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8524 $63.4096
8+ $13.0071 $104.0568
12+ $12.6006 $151.2072
17+ $12.1941 $207.2997
22+ $11.7877 $259.3294
29+ $10.5683 $306.4807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess