EN
  • EN
  • DE

LTC3541EDD-2#PBF

Part No LTC3541EDD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description HIGH EFFICIENCY BUCK + VLDO REGU / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2.25MHz 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Linear Technology
Packaging Bulk
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 2.25MHz
Voltage/Current - Output 1 0.8V ~ 5V, 500mA
Voltage/Current - Output 2 0.4V ~ 4.1V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 0.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC3541EDD-2#PBF,2156-LTC3541EDD-2#PBF
Standard Package 1
Win Source Part Number 1320728-LTC3541EDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3541EDD-2#PBF CAD Model

Description

Product Overview: LTC3541EDD-2#PBF

The LTC3541EDD-2#PBF is a high-efficiency, synchronous, step-down DC/DC converter brought to you by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This advanced power management component is specifically designed to deliver a continuous output current of up to 2.5A from a compact package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN, providing flexibility for powering different voltage requirements in complex systems.
  • High Efficiency: The LTC3541EDD-2#PBF employs internal synchronous rectification, which enhances efficiency and reduces the need for external Schottky diodes, thus saving on board space and cost.
  • Low Quiescent Current: With its low no-load quiescent current, this converter is suitable for battery-powered applications where extending battery life is crucial.
  • Stable with Ceramic Capacitors: The LTC3541EDD-2#PBF remains stable with ceramic output capacitors, which are known for their small size and reliable temperature characteristics.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat and potential damage to the circuit.

Applications

The LTC3541EDD-2#PBF is versatile enough to be used in a wide array of applications. Its small size and high efficiency make it suitable for portable devices, while the high output current capability is perfect for power-hungry applications such as:

  • Digital Cameras
  • Portable Media Players
  • Handheld GPS
  • Wireless and DSL Modems
  • PDAs and Smartphones

Package and Quality

Encased in a 10-lead DFN package with a 3mm x 3mm footprint, the LTC3541EDD-2#PBF is designed to occupy minimal space on a printed circuit board. The product adheres to Linear Technology's rigorous quality standards, ensuring reliable performance in a wide range of environmental conditions.

With its robust set of features, the LTC3541EDD-2#PBF from Linear Technology stands out as a powerful, efficient, and versatile solution for modern electronic power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2705 $62.7050
23+ $5.1455 $118.3465
35+ $4.9850 $174.4750
48+ $4.8244 $231.5712
62+ $4.6627 $289.0874
83+ $4.1811 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess