EN
  • EN
  • DE

LTC3545EUD-1

Part No LTC3545EUD-1
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724764-LTC3545EUD-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3545EUD-1 CAD Model

Description

LTC3545EUD-1 Triple Channel, 800mA Synchronous Buck Regulator

The LTC3545EUD-1 is a high-performance, triple-channel, synchronous buck regulator from Linear Technology, designed to provide efficient power management for portable devices. This compact and versatile integrated circuit (IC) is capable of delivering up to 800mA of continuous output current per channel, making it an ideal solution for space-constrained applications that require multiple power rails.

Each of the three regulators in the LTC3545EUD-1 operates independently with its own internal feedback loop, ensuring precise voltage regulation and excellent transient response. The regulators have a wide input voltage range from 2.25V to 5.5V, allowing them to work with various power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.

The LTC3545EUD-1 features a high switching frequency of up to 2.25MHz, which enables the use of small surface-mount inductors and capacitors, thus reducing the overall footprint of the power supply design. This also allows for faster transient response and improved regulation performance. Additionally, the device includes a selectable Burst Mode® operation that significantly improves efficiency at light loads, making it an excellent choice for battery-powered applications where extending battery life is critical.

Integrated internal switches with low RDS(ON) minimize power losses and help achieve high efficiency across a wide range of load conditions. Furthermore, the LTC3545EUD-1 includes a host of protection features such as over-temperature protection, over-current protection, and short-circuit protection, enhancing the reliability and safety of the end application.

The LTC3545EUD-1 comes in a compact 16-lead QFN package, offering a thermally efficient solution for tight PCB layouts. Its robust design and comprehensive feature set make it suitable for a variety of applications, including handheld devices, portable media players, and other battery-operated equipment that requires multiple, efficient, low-voltage power supplies.

With its combination of high efficiency, small form factor, and multiple output channels, the LTC3545EUD-1 is a powerful and flexible component that can help designers meet the stringent power requirements of modern portable electronics.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess