EN
  • EN
  • DE

LTC3614EUDD#TRPBF

Part No LTC3614EUDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Current - Output 4A
Frequency - Switching 300kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Part Number Series LTC3614
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804493-LTC3614EUDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3614EUDD#TRPBF CAD Model

Description

Product Overview: LTC3614EUDD#TRPBF

The LTC3614EUDD#TRPBF is a high-performance, monolithic synchronous buck regulator from Linear Technology. This advanced power management integrated circuit (IC) is designed to deliver up to 4A of continuous output current at voltages as low as 0.6V. It is capable of operating from an input voltage range of 2.25V to 5.5V, making it an ideal choice for a variety of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The LTC3614EUDD#TRPBF utilizes a constant-frequency, current-mode architecture, which, combined with its low R<sub>DS(ON) internal switches, provides excellent efficiency across a wide range of load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, allowing for flexibility in powering a wide array of low-voltage digital ICs.
  • Stable Operation: The device is stable with ceramic output capacitors, ensuring reliable performance and simplifying the design process.
  • Fast Transient Response: The LTC3614EUDD#TRPBF's high bandwidth provides a fast transient response, which is critical for maintaining voltage stability during sudden changes in load.
  • Thermal Protection: It includes internal thermal shutdown protection, safeguarding the device and the system it powers from damage due to excessive heat.
  • Power Good Output: The integrated power good output indicator allows for real-time monitoring of the system's health and can be used for sequencing multiple power supplies.

Applications

The versatility of the LTC3614EUDD#TRPBF makes it suitable for a broad range of applications, including:

  • Point-of-load conversions
  • Portable and handheld devices
  • Networking equipment such as routers and switches
  • Industrial and automotive electronics
  • Embedded systems

Quality and Reliability

Linear Technology's LTC3614EUDD#TRPBF is designed with a robust manufacturing process and includes overvoltage protection, ensuring long-term reliability and consistent performance. It is available in a compact 3mm x 3mm QFN package, making it suitable for space-constrained applications.

With its advanced features and reliable performance, the LTC3614EUDD#TRPBF is an excellent choice for designers looking for a high-quality, efficient, and flexible voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4194 $51.2910
36+ $2.8057 $101.0052
56+ $2.7180 $152.2080
77+ $2.6303 $202.5331
99+ $2.5427 $251.7273
132+ $2.2796 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,161 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess