EN
  • EN
  • DE

LTC3623EUDD#PBF

Part No LTC3623EUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 4V to 15V Synchronous Step Down Single-Out 0V to 0.5V 5A 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Input Voltage 15 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Voltage 14.5 V
Max Supply Voltage 15 V
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Min Output Voltage 0 V
Min Supply Voltage 1.5 V
Nominal Supply Current 1.45 mA
Number of Outputs 1
Number of Pins 24
Output Current 5 A
Output Voltage 14.5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 4 MHz
Win Source Part Number 1011870-LTC3623EUDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3623EUDD#PBF CAD Model

Description

Linear Technology LTC3623EUDD#PBF Dual Synchronous Step-Down Regulator

The LTC3623EUDD#PBF is a high-performance, dual synchronous step-down regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This advanced power management IC is capable of providing two independent output voltages from a single input, making it an ideal choice for compact and complex systems that require multiple supply voltages.

With an input voltage range of 2.25V to 5.5V, the LTC3623EUDD#PBF is versatile and can accommodate a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, and regulated 5V supplies. Each channel of the LTC3623EUDD#PBF can deliver up to 2A of continuous output current, ensuring sufficient power for demanding loads.

The device features a high switching frequency of up to 2.25MHz, which allows the use of small, low-cost inductors and capacitors, resulting in a compact and cost-effective solution. Additionally, the LTC3623EUDD#PBF employs constant frequency current mode control, providing excellent line and load regulation, as well as fast transient response.

For enhanced efficiency, the LTC3623EUDD#PBF includes internal low R<sub>DS(ON) switches, which minimize power losses and heat generation. The regulator also offers selectable Burst Mode® operation, which reduces quiescent current to just 2.8µA per channel, making it ideal for battery-powered applications where extending run-time is crucial.

Protection features of the LTC3623EUDD#PBF include over-temperature protection, over-current protection, and undervoltage lockout, ensuring reliable operation under adverse conditions. The device is available in a compact 3mm x 4mm QFN package, which is suitable for space-constrained applications.

Whether it's for portable devices, wireless modems, or other multi-voltage systems, the LTC3623EUDD#PBF from Linear Technology offers a combination of efficiency, flexibility, and reliability, making it an excellent choice for your power supply design needs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7835 $62.3505
6+ $17.0531 $102.3186
10+ $16.5202 $165.2020
13+ $15.9873 $207.8349
17+ $15.4544 $262.7248
22+ $13.8557 $304.8254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess