EN
  • EN
  • DE

LTC3633EFE#PBF

Part No LTC3633EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28TSSOP / Conv DC-DC 3.6V to 15V Synchronous Step Down Dual-Out 0.6V 3A/3A 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 14.7V
Output Current 3A
Frequency - Switching 500kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 783538-LTC3633EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3633
Introduction Date January 25, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3633EFE#PBF CAD Model

Description

The LTC3633EFE#PBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This advanced power management integrated circuit (IC) is designed to provide compact, efficient, and reliable power conversion for a wide range of applications, including telecommunications, networking, industrial, and portable electronics.

Key Features

  • Versatile Input Voltage Range: The LTC3633EFE#PBF operates from a 4V to 20V input voltage range, making it suitable for a variety of supply sources, including single-cell Li-Ion batteries and fixed 12V or 15V power rails.
  • Dual Output Channels: It features two independent output channels, each capable of delivering up to 3A of continuous output current. This dual-channel design allows for the simultaneous powering of multiple circuits or systems.
  • High Efficiency: With up to 95% efficiency, the regulator minimizes power loss, ensuring thermal performance and extending battery life in portable applications.
  • Adjustable Switching Frequency: The LTC3633EFE#PBF offers an adjustable switching frequency from 500kHz to 4MHz, allowing designers to optimize the regulator for size, efficiency, or performance.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the end application under various conditions.

Package and Reliability

The LTC3633EFE#PBF is housed in a 24-lead TSSOP package with an exposed thermal pad for enhanced thermal performance. The package is designed to meet the requirements of space-constrained applications while providing excellent power dissipation and thermal management.

Applications

With its versatile feature set, the LTC3633EFE#PBF is well-suited for a range of applications, including:

  • Point-of-Load (POL) Power Supplies
  • Distributed Power Systems
  • Network Servers and Storage Systems
  • Industrial Equipment
  • Portable Battery-Powered Devices

Conclusion

The LTC3633EFE#PBF from Linear Technology is an ideal solution for designers looking for a high-performance, dual-channel buck regulator that combines efficiency, compactness, and reliability. Its comprehensive protection features and wide input voltage range make it a versatile choice for a multitude of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5430 $52.6290
7+ $14.3943 $100.7601
11+ $13.9445 $153.3895
15+ $13.4947 $202.4205
20+ $13.0448 $260.8960
26+ $11.6954 $304.0804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess