EN
  • EN
  • DE

LTC3634IFE#PBF

Part No LTC3634IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DDR DDR2 DDR3 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, DDR
Voltage - Input 1.4 V to 15 V
Number of Outputs 2
Output Voltage 0.6 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 144274-LTC3634IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3634IFE#PBF CAD Model

Description

The LTC3634IFE#PBF is a high-performance, dual-channel monolithic synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This regulator is capable of producing two independent output voltages from a single input, making it an ideal solution for systems that require multiple supply rails.

Key Features:

  • Wide Input Voltage Range: The LTC3634IFE#PBF operates from an input voltage range of 4V to 15V, accommodating a variety of power sources.
  • Dual Independent Outputs: It provides two outputs that can be set between 0.6V to the input voltage, with output currents up to 1A per channel, allowing for great flexibility in power design.
  • High Efficiency: With its synchronous operation, the regulator minimizes power losses and achieves high efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Low Dropout Operation: The device is capable of 100% duty cycle operation in dropout, ensuring continuous output regulation even when the input voltage is close to the output voltage.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 500kHz to 4MHz or synchronize it to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Robust Protection Features: Includes over-temperature protection, over-current protection, and short-circuit protection, enhancing system reliability and safety.
  • Compact Package: The LTC3634IFE#PBF is available in a thermally efficient 20-lead TSSOP package with an exposed pad for improved thermal performance.

Applications:

Due to its versatile features and efficient power delivery, the LTC3634IFE#PBF is suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial supplies
  • Distributed power systems
  • Embedded systems
  • Data communication equipment

Overall, the LTC3634IFE#PBF from Linear Technology is a powerful, compact, and reliable solution for modern electronic devices that require efficient power management in a space-constrained environment.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4728 $61.8912
8+ $12.6957 $101.5656
13+ $12.2989 $159.8857
17+ $11.9022 $202.3374
22+ $11.5055 $253.1210
30+ $10.3152 $309.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess