EN
  • EN
  • DE

LTC3765HMSE#PBF

Part No LTC3765HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER GATE DR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 7.7 V to 14.5 V
Operating Supply Current 1.7mA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 144276-LTC3765HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3765HMSE#PBF CAD Model

Description

LTC3765HMSE#PBF - High Performance Power Controller from Linear Technology

The LTC3765HMSE#PBF is a sophisticated power controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of high-performance power supply systems. This product is engineered to provide precise control and monitoring for DC/DC converter applications, ensuring reliable and efficient power management in a variety of electronic devices.

At the heart of this controller is a powerful design that enables it to operate with minimal external components, simplifying the design and reducing the overall footprint of the power supply circuit. The LTC3765HMSE#PBF is packaged in a compact MSOP-16 (Medium Shrink Outline Package), which is ideal for space-constrained applications while offering excellent thermal performance.

This product boasts an impressive feature set that includes accurate voltage and current regulation, fast transient response, and robust protection mechanisms. The LTC3765HMSE#PBF is capable of driving N-channel MOSFETs, which are commonly used in synchronous rectification schemes to improve efficiency and reduce power losses in converters.

One of the key advantages of the LTC3765HMSE#PBF is its ability to support a wide input voltage range, making it versatile for various applications, from telecom and datacom systems to industrial and automotive electronics. Additionally, the controller offers programmable soft-start, overvoltage protection, and overcurrent protection, contributing to the safe and stable operation of the power supply.

The LTC3765HMSE#PBF also features an I2C-compatible interface, allowing for digital communication and control. This enables system designers to monitor the power supply's status, adjust control parameters, and implement fault management strategies through software, enhancing the system's adaptability and intelligence.

In summary, the LTC3765HMSE#PBF from Linear Technology is a high-performance power controller that combines efficiency, precision, and a robust feature set to meet the needs of advanced power supply designs. Its compact form factor, wide input voltage range, and intelligent control capabilities make it a top choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6573 $53.2865
12+ $8.7445 $104.9340
18+ $8.4712 $152.4816
25+ $8.1979 $204.9475
32+ $7.9247 $253.5904
43+ $7.1049 $305.5107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess