EN
  • EN
  • DE

LTC3780MPG

Part No LTC3780MPG
Manufacturer Linear Technology
Description High Efficiency, Synchronous 4-Switch Buck-Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208895-LTC3780MPG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3780MPG CAD Model

Description

The LTC3780MPG is a high-performance, high-efficiency synchronous buck-boost DC/DC converter designed by Linear Technology. This versatile power management integrated circuit is capable of regulating output voltages that can be above, below, or equal to the input voltage, making it ideal for a wide range of applications such as automotive power systems, industrial equipment, and portable devices.

Key Features

  • Wide Input Voltage Range: The LTC3780MPG operates with an input voltage range from 4V to 30V, accommodating fluctuations in power supply with ease.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 30V, allowing for a high level of versatility in different circuit designs.
  • Synchronous Operation: Its synchronous rectification design enhances efficiency, especially in low voltage applications, by reducing power loss through diodes.
  • Current Mode Control: The current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Low Quiescent Current: It features a low quiescent current, which is critical for battery-powered applications where power conservation is paramount.
  • High Efficiency: With its ability to deliver up to 96% efficiency, the LTC3780MPG maximizes power usage and minimizes heat generation.
  • Protections: It includes overvoltage, overtemperature, and short-circuit protections to ensure the longevity and reliability of both the converter and the overall system.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Portable Electronic Devices
  • Telecommunications Equipment
  • Battery-Powered Systems

Package and Availability

The LTC3780MPG comes in a thermally enhanced 24-lead TSSOP package, ensuring efficient heat dissipation during operation. Its robust design and comprehensive feature set make it a go-to solution for engineers looking for a reliable buck-boost converter. For pricing, samples, and further information, interested parties should contact Linear Technology or authorized distributors.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess