EN
  • EN
  • DE

LTC3827EUH#TRPBF

Part No LTC3827EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 120035-LTC3827EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3827EUH#TRPBF CAD Model

Description

Linear Technology LTC3827EUH#TRPBF Product Overview

The LTC3827EUH#TRPBF is a high-performance, dual, 2-phase synchronous step-down switching regulator controller from Linear Technology, designed to drive all N-channel power MOSFET stages. Its advanced design and comprehensive feature set make it an ideal choice for complex power supply systems that require high efficiency, precision, and reliability.

Key Features

  • Wide Input Voltage Range: The device can operate from a 4V to 28V input supply, making it versatile for a broad range of applications.
  • Output Voltage Regulation: It provides a precise output voltage regulation, ranging from 0.6V to V<sub>IN, which is suitable for most low-voltage requirements in modern electronics.
  • Powerful Dual Outputs: The LTC3827EUH#TRPBF is capable of dual output configurations, allowing for two independent voltage rails to be controlled simultaneously. This is particularly useful for systems that need to maintain tight regulation over multiple supply voltages.
  • High Efficiency: Its high efficiency is achieved through the use of synchronous rectification and its ability to drive top and bottom N-channel MOSFETs directly.
  • Phase-Lockable Fixed Frequency: The operating frequency is selectable from 250kHz to 750kHz and can also be synchronized to an external clock for noise-sensitive applications.
  • Current Mode Operation: Provides excellent line and load transient response.
  • OPTI-LOOP® Compensation: The LTC3827EUH#TRPBF features OPTI-LOOP compensation, which minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a soft-start capability to ensure the safe operation of the power supply system.

Applications

The LTC3827EUH#TRPBF is suitable for a variety of applications that require efficient and reliable power delivery. It is commonly used in telecommunications, industrial systems, and high-density distributed power systems. Its robust design also makes it an excellent choice for automotive and medical applications where precision and reliability are critical.

Package and Quality

This component comes in a QFN-32 (5mm x 5mm) package, providing a compact footprint for space-constrained applications. Linear Technology ensures high-quality standards, making the LTC3827EUH#TRPBF a reliable choice for critical and demanding power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7701 $58.6206
15+ $8.0157 $120.2355
23+ $7.7662 $178.6226
31+ $7.5156 $232.9836
40+ $7.2650 $290.6000
54+ $6.5130 $351.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess