EN
  • EN
  • DE

LTC3838EUHF#PBF

Part No LTC3838EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Dual-OUT Step Down 2000kHz 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783701-LTC3838EUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3838
Introduction Date October 27, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3838EUHF#PBF CAD Model

Description

LTC3838EUHF#PBF - High-Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3838EUHF#PBF is a state-of-the-art dual output synchronous step-down DC/DC controller designed by Linear Technology to provide high-efficiency power conversion for a variety of applications. This advanced controller is housed in a 38-lead QFN package, ensuring a compact footprint suitable for space-constrained environments.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3838EUHF#PBF is capable of catering to a broad spectrum of power supply requirements, making it an ideal choice for systems operating on standard 5V, 12V, and 24V rails. Additionally, it can comfortably manage transient inputs and battery-operated devices that require a robust and flexible power solution.

One of the standout features of this controller is its ability to provide two independent output voltages ranging from 0.6V to 5.5V, which can be accurately regulated with a differential remote sense amplifier for each channel. This precision ensures that the power delivered to sensitive components like CPUs, FPGAs, and ASICs is stable and reliable, thus enhancing system performance and longevity.

The LTC3838EUHF#PBF incorporates Linear Technology's proprietary current mode control architecture, which facilitates fast transient response and excellent loop stability. It also includes powerful features such as selectable fixed frequency operation from 250kHz to 780kHz, phase-lockable frequency from 250kHz to 750kHz, and a tracking capability for smooth power-up sequencing of multiple rails.

Protection features are integral to the LTC3838EUHF#PBF design. It offers overvoltage, undervoltage, and overcurrent protection, ensuring that the connected components are safeguarded under abnormal conditions. Additionally, the device's thermal protection circuitry kicks in to prevent overheating, thereby maintaining system integrity and prolonging the life of the product.

Overall, the LTC3838EUHF#PBF from Linear Technology is a versatile and robust power management solution that delivers high efficiency, precision, and reliability, making it an excellent choice for demanding applications in computing, telecommunications, industrial, and automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess