EN
  • EN
  • DE

LTC3855EFE#TRPBF

Part No LTC3855EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 250kHz to 770kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 38-TSSOP-EP
Win Source Part Number 130206-LTC3855EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3855EFE#TRPBF CAD Model

Description

Product Overview: LTC3855EFE#TRPBF

The LTC3855EFE#TRPBF is a high-performance, dual, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. It offers an impressive array of features designed to cater to applications requiring efficient power conversion, system reliability, and precise voltage regulation.

Key Features

  • Wide Input Voltage Range: This device can handle a broad range of input voltages from 4.5V to 38V, making it versatile for various applications, from automotive systems to industrial controls.
  • Dual Output Channels: The LTC3855EFE#TRPBF controls two channels with independent phase angle control, which can help in reducing input and output ripple, improving performance.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 770kHz, or it can be synchronized to an external clock for noise-sensitive applications.
  • High Efficiency: The device uses a constant on-time valley current mode control architecture, enabling fast transient response and excellent loop stability.
  • Robust Protection Features: It includes overvoltage, undervoltage lockout, overcurrent, and over-temperature protection, ensuring the safety and reliability of the regulator under various conditions.
  • Compact Package: The LTC3855EFE#TRPBF is available in a 38-lead TSSOP package with an exposed pad for enhanced thermal performance, suitable for space-constrained applications.

Applications

The LTC3855EFE#TRPBF is ideal for a wide range of applications, such as:

  • Telecommunications infrastructure
  • Industrial systems
  • Automotive power systems
  • Datacom and storage systems
  • High-density distributed power systems

Quality and Reliability

Linear Technology is known for its commitment to manufacturing high-quality and reliable components. The LTC3855EFE#TRPBF is no exception and is designed to meet strict performance criteria, ensuring dependable operation in even the most demanding environments.

Conclusion

In summary, the LTC3855EFE#TRPBF dual synchronous step-down regulator controller is a feature-rich solution for power management challenges. Its wide input voltage range, dual outputs, adjustable frequency, and robust protection make it a flexible and reliable choice for designers looking to optimize their power systems for efficiency and performance.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3897 $59.1176
20+ $6.0626 $121.2520
30+ $5.8732 $176.1960
41+ $5.6838 $233.0358
53+ $5.4943 $291.1979
71+ $4.9261 $349.7531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess