EN
  • EN
  • DE

LTC4151IMS-1#PBF

Part No LTC4151IMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 142903-LTC4151IMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4151IMS-1#PBF CAD Model

Description

Linear Technology LTC4151IMS-1#PBF High Voltage I²C Current and Voltage Monitor

The LTC4151IMS-1#PBF is a sophisticated monitoring device from Linear Technology, designed to keep a vigilant eye on power consumption in high voltage systems. This high-side current and voltage monitor operates over a wide voltage range of 7V to 80V, making it an ideal choice for a variety of applications, including telecommunication systems, automotive, industrial, and networking equipment where precise power monitoring is crucial.

At the heart of the LTC4151IMS-1#PBF is its ability to measure both the current flowing through a sense resistor and the voltage across it. This dual functionality allows for real-time monitoring of power and energy usage, which is essential for optimizing system performance and ensuring the reliability of critical components.

The device communicates with the host system via an I²C interface, which is widely used due to its simplicity and effectiveness in transferring data. The LTC4151IMS-1#PBF's I²C interface supports both the standard mode (up to 100kHz) and the fast mode (up to 400kHz), providing flexibility in communication speed based on the system's requirements.

One of the standout features of the LTC4151IMS-1#PBF is its high accuracy. The current sense amplifier has a maximum offset of 250µV, which translates to precise current measurement, while the onboard 12-bit ADC ensures that voltage readings are reliable and accurate. This high level of precision is vital for systems that depend on meticulous power and current control.

For added versatility, the LTC4151IMS-1#PBF comes in a compact MSOP-10 package, which is suitable for space-constrained applications. Its temperature range of -40°C to 85°C allows it to operate reliably in a wide range of environmental conditions, further enhancing its suitability for various applications.

In summary, the LTC4151IMS-1#PBF from Linear Technology is a feature-rich, high voltage I²C current and voltage monitor that offers precise measurement capabilities, robust communication features, and a flexible operating range. It is an excellent choice for designers looking to integrate power monitoring functionality into their high voltage systems.

You May Also Be Interested in

Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2139 $56.8556
9+ $11.6627 $104.9643
14+ $11.2982 $158.1748
19+ $10.9338 $207.7422
24+ $10.5693 $253.6632
32+ $9.4760 $303.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess