EN
  • EN
  • DE

LTC3857IUH#PBF

Part No LTC3857IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP Tube / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 38 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783734-LTC3857IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3857
Introduction Date July 23, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3857IUH#PBF CAD Model

Description

Product Overview: LTC3857IUH#PBF

The LTC3857IUH#PBF is a high-performance, dual output synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This device drives all N-channel power MOSFET stages and can regulate two independent outputs or can be configured to regulate a single output with a parallel phase for higher current capability. It is a versatile solution for applications requiring efficient power management and precision in a compact form factor.

Key Features

  • Wide Input Voltage Range: The LTC3857IUH#PBF operates over a 4.5V to 38V input voltage range, making it suitable for a variety of supply voltages.
  • Output Voltage Regulation: It provides two output voltages ranging from 0.8V to 24V, which are adjustable via an external resistor divider, ensuring compatibility with a wide range of devices and applications.
  • High Efficiency: The device employs a constant frequency current mode architecture, which, along with its low quiescent current, leads to high efficiency and fast transient response.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the power system it is managing.
  • Flexible Operation Modes: Users can select from Burst Mode operation for the highest efficiency at light loads, or forced continuous mode for lowest noise performance.
  • Thermal Performance: Housed in a 5mm x 5mm QFN package, the LTC3857IUH#PBF is designed for excellent thermal performance, making it suitable for high-power applications.
  • Tracking and Soft-Start Capabilities: It supports output voltage tracking and soft-start features to ensure a smooth power-up sequence for sensitive electronics.

Applications

The LTC3857IUH#PBF is ideal for a broad range of applications, including:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Power Systems
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

With its robust set of features and protections, the LTC3857IUH#PBF is an excellent choice for designers looking for a reliable, high-performance power management solution. Its ability to provide stable and efficient power in a compact package makes it a valuable component in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess