EN
  • EN
  • DE

LTC3858EUH-2#TRPBF

Part No LTC3858EUH-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz Automotive 32-Pin QFN EP T/R / IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 38 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783739-LTC3858EUH-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3858-2
Introduction Date November 24, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3858EUH-2#TRPBF CAD Model

Description

The LTC3858EUH-2#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller that drives all N-channel power MOSFET stages. Manufactured by Linear Technology, this controller is designed to convert a wide input voltage range of 4.5V to 38V to two output voltages that can be as low as 0.8V, which makes it an ideal choice for a variety of demanding applications.

Key Features

  • Wide Input Voltage Range: The LTC3858EUH-2#TRPBF operates from an input voltage range of 4.5V to 38V, making it suitable for applications with varying power supplies, including automotive, industrial, and telecommunications systems.
  • Dual Output: It provides two outputs that are independently adjustable, allowing for precise voltage regulation for different components or subsystems within an electronic device.
  • High Efficiency: The synchronous operation allows for higher efficiency compared to traditional non-synchronous controllers, which is critical for thermal management and energy savings.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 2.25MHz, which can be optimized for efficiency or component size depending on the application requirements.
  • Phase-Lockable Frequency: The LTC3858EUH-2#TRPBF can be synchronized to an external clock, ensuring noise-sensitive applications can minimize interference.
  • Current Mode Operation: Provides excellent line and load transient response and cycle-by-cycle current limit for improved protection and stability.
  • Robust Packaging: The product is offered in a 5x5 mm QFN-32 package, which is ideal for space-constrained applications.

Applications

The LTC3858EUH-2#TRPBF is versatile and can be used in a variety of applications, including:

  • Power distribution systems
  • Data communication devices
  • Automotive electronics
  • Industrial equipment
  • Networking equipment

With its robust feature set and flexible design, the LTC3858EUH-2#TRPBF is an excellent choice for engineers and designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess