EN
  • EN
  • DE

LTC3859IFE#TRPBF

Part No LTC3859IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 739543-LTC3859IFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3859
Introduction Date March 17, 2010
ECCN EAR99
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3859IFE#TRPBF CAD Model

Description

LTC3859IFE#TRPBF - High Performance Triple Output Synchronous Step-Down Controller

The LTC3859IFE#TRPBF is a versatile and robust triple output synchronous step-down switching regulator controller manufactured by Linear Technology, now part of Analog Devices. This high-performance component is designed to cater to a wide range of power supply applications, ensuring efficient power management across various systems.

Key Features:

  • Wide Input Voltage Range: The LTC3859IFE#TRPBF operates over a broad input voltage range from 4.5V to 38V, making it suitable for applications powered from single-cell Li-Ion batteries up to multi-cell battery stacks and high voltage power supplies.
  • Triple Output Channels: With three independent output channels, this controller can simultaneously manage multiple power rails with different voltage requirements, which is ideal for complex systems that need well-regulated power distribution.
  • Synchronous Operation: The synchronous rectification feature enhances efficiency by reducing power loss in the output rectifiers, particularly beneficial at lower output voltages and higher currents.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 780kHz or can synchronize it to an external clock within the same range, providing design flexibility and optimization for efficiency or component size.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle overcurrent protection.
  • Integrated Gate Drivers: The device includes powerful on-chip gate drivers for the external N-channel MOSFETs, reducing external component count and simplifying the design.

Applications:

The LTC3859IFE#TRPBF is ideal for a variety of applications, including:

  • DC/DC Converters for Networking and Telecommunication Equipment
  • Automotive Power Systems
  • Industrial Power Supplies
  • Multi-Rail Power Systems in Computing and Servers

With its robust thermal performance, the LTC3859IFE#TRPBF is offered in a thermally enhanced TSSOP-38 package, ensuring reliable operation in high-power and high-temperature environments. This product is a testament to Linear Technology's commitment to providing advanced solutions for complex power management challenges.

Whether you are designing a power supply for a sophisticated telecommunications system or a rugged industrial application, the LTC3859IFE#TRPBF offers the performance, flexibility, and reliability required to meet your power regulation needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0864 $50.8640
24+ $4.1734 $100.1616
38+ $4.0430 $153.6340
52+ $3.9126 $203.4552
67+ $3.7822 $253.4074
89+ $3.3909 $301.7901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 583 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess