EN
  • EN
  • DE

LTC3872ETS8-1#TRPBF

Part No LTC3872ETS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 650kHz Automotive 8-Pin TSOT-23 T/R / IC REG CTRLR BOOST TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783783-LTC3872ETS8-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3872-1
Introduction Date February 10, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3872ETS8-1#TRPBF CAD Model

Description

LTC3872ETS8-1#TRPBF - Step-Down DC/DC Controller from Linear Technology

The LTC3872ETS8-1#TRPBF is a high-performance, step-down DC/DC controller designed by Linear Technology for precision voltage regulation in a variety of applications. It is a constant frequency, current mode controller with a wide input voltage range, making it suitable for use in automotive, industrial, and high-density power systems where space is at a premium and efficiency is critical.

This compact device is housed in a low-profile SOT-23 package, which is ideal for space-constrained applications. Despite its small size, the LTC3872ETS8-1#TRPBF packs a powerful punch with its ability to drive an external MOSFET, enabling the design of high-efficiency power supplies capable of delivering significant current output.

Key Features:

  • Wide Input Voltage Range: The controller can operate from an input voltage range of 4V to 60V, accommodating a variety of supply voltages and ensuring compatibility with high voltage systems.
  • High Efficiency: With its ability to drive an external MOSFET, the LTC3872ETS8-1#TRPBF can achieve high efficiency, which is crucial for reducing heat and improving system reliability.
  • Adjustable Frequency: The switching frequency is user-adjustable from 300kHz to 750kHz, allowing designers to optimize the size of external components and the performance of their power supply design.
  • Low Shutdown Current: The shutdown feature reduces the supply current to just 10µA, providing an excellent solution for battery-powered applications where power conservation is important.
  • Stable Operation: Current mode operation provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Protection Features: It includes undervoltage lockout, overcurrent protection, and thermal shutdown, safeguarding the device and the system it powers.

The LTC3872ETS8-1#TRPBF is a versatile and efficient solution for designers looking to implement a compact, yet powerful, step-down voltage regulator. Its robust feature set and small footprint make it an excellent choice for a wide array of applications, including portable devices, automotive electronics, and distributed power systems.

With Linear Technology's reputation for high-quality power management solutions, the LTC3872ETS8-1#TRPBF stands out as a reliable and efficient component for sophisticated power supply designs.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess