EN
  • EN
  • DE

LTC3879EUD#PBF

Part No LTC3879EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down Automotive 16-Pin QFN EP Tube / IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 783795-LTC3879EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3879
Introduction Date March 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3879EUD#PBF CAD Model

Description

Product Overview: LTC3879EUD#PBF

The LTC3879EUD#PBF is a high-performance, synchronous step-down DC/DC controller from Linear Technology, designed to manage power supplies in a wide array of electronic devices. This advanced controller is built to deliver high efficiency, precise regulation, and robust power management capabilities, making it an ideal choice for applications requiring reliable and efficient power conversion.

Key Features

  • Wide Input Voltage Range: The LTC3879EUD#PBF operates over a wide input voltage range, accommodating various power sources and enabling its use in a diverse set of applications.
  • Output Voltage Regulation: It ensures precise output voltage regulation, which is critical for the stability and performance of sensitive electronic components.
  • Synchronous Operation: The synchronous operation helps in minimizing power losses and improving efficiency, especially important in battery-powered devices where energy conservation is crucial.
  • Programmable Frequency: Users can set the operating frequency of the controller to optimize the performance of the power supply for specific applications.
  • Robust Protection Features: The device includes features such as overvoltage, overcurrent, and overtemperature protection to safeguard the power supply and the load from various fault conditions.

Applications

The LTC3879EUD#PBF is versatile and can be used in multiple applications, including but not limited to:

  • Telecommunications
  • Datacom Infrastructure
  • Automotive Systems
  • Industrial Equipment
  • Portable Devices

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3879EUD#PBF is no exception. The product is designed to meet high standards of reliability and performance, ensuring that it can handle the rigors of demanding applications. Its robust design and comprehensive protection features contribute to a long operational lifespan and consistent performance over time.

Package Information

The LTC3879EUD#PBF comes in a compact QFN-24 (4mm x 5mm) package, which is suitable for space-constrained applications. The package is designed for optimal thermal performance and ease of integration into a variety of circuit designs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4675 $57.3375
11+ $9.4093 $103.5023
17+ $9.1152 $154.9584
23+ $8.8212 $202.8876
30+ $8.5271 $255.8130
40+ $7.6450 $305.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess