EN
  • EN
  • DE

LTC3896EFE#PBF

Part No LTC3896EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Inverting 900kHz Automotive 31-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Max Operating Temperature 125 °C
Max Supply Voltage 140 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Outputs 1
Number of Pins 38
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 900 kHz
Win Source Part Number 1201249-LTC3896EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3896EFE#PBF CAD Model

Description

Product Overview: LTC3896EFE#PBF

The LTC3896EFE#PBF is a high-performance DC/DC controller from Linear Technology, designed to regulate step-down voltages with a high level of efficiency and reliability. This component is particularly suitable for automotive, industrial, and high-power portable applications where efficient power conversion is essential.

Featuring a wide input voltage range of 4V to 60V, the LTC3896EFE#PBF is capable of delivering a continuous output current up to several tens of amperes with the use of appropriate external MOSFETs. This makes it an excellent choice for systems that need to operate across a wide range of input voltages or that are subject to large input voltage transients.

The LTC3896EFE#PBF utilizes a constant frequency, current mode architecture, which provides excellent line and load regulation, as well as a fast transient response. The operating frequency is selectable from 50kHz to 900kHz and can be synchronized to an external clock, allowing for flexibility in minimizing interference with sensitive RF or audio systems.

One of the standout features of the LTC3896EFE#PBF is its ability to maintain high efficiency over a broad range of load currents. This is achieved through its Burst Mode operation, which reduces switching losses when the load is light. For applications that cannot tolerate the slight output voltage ripple associated with Burst Mode, the LTC3896EFE#PBF also offers a pulse-skipping mode that maintains a low-noise operation.

Additional features of this robust controller include a precise 1.0V reference with an accuracy of ±1% over a temperature range of -40°C to 125°C, a power good output voltage monitor, programmable soft-start, overvoltage protection, and foldback current limiting. The LTC3896EFE#PBF is offered in a thermally enhanced 20-lead TSSOP package with exposed pad for improved thermal performance.

In summary, the LTC3896EFE#PBF from Linear Technology is a versatile and efficient solution for a wide range of high-power, step-down voltage applications. Its advanced features and robust design make it an ideal choice for engineers looking for a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5910 $51.1820
5+ $20.9977 $104.9885
8+ $20.3416 $162.7328
11+ $19.6854 $216.5394
14+ $19.0292 $266.4088
18+ $17.0607 $307.0926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess