EN
  • EN
  • DE

LTC4066EPF#TRPBF

Part No LTC4066EPF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Charger Li-Ion/Li-Pol 1500mA 4.2V 24-Pin UTQFN EP T/R / IC USB POWER MANAGER 24-UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-UFQFN Exposed Pad
Manufacturer Package 24-UTQFN-EP (4x4)
Win Source Part Number 783872-LTC4066EPF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4066
Introduction Date January 31, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4066EPF#TRPBF CAD Model

Description

Linear Technology LTC4066EPF#TRPBF USB Power Manager and Li-Ion/Polymer Battery Charger

The Linear Technology LTC4066EPF#TRPBF is a highly integrated power management and battery charger IC designed for single-cell lithium-ion or lithium-polymer batteries. This compact solution is ideal for portable USB-powered devices, providing efficient charging and power management in a single package. With its advanced features and robust design, the LTC4066EPF#TRPBF ensures safe and reliable operation for a variety of applications, including smartphones, portable media players, and other USB-enabled devices.

Key Features:

  • Integrated USB Power Manager: The LTC4066EPF#TRPBF efficiently manages power from a USB port, ensuring optimal charging and system operation even with limited USB power available.
  • Programmable Charge Current: Users can program the charge current from 100mA up to 1A according to the power requirements of the specific battery and application, providing flexibility and improved charging efficiency.
  • Automatic Load Prioritization: The IC intelligently prioritizes system load over battery charging, ensuring that the device remains operational even when the battery is low and the USB power is limited.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4066EPF#TRPBF includes thermal regulation that reduces charge current if the die temperature exceeds a preset threshold.
  • Prescriptive Charge Termination: The IC terminates charging based on a number of conditions, including charge current falling to 1/10th of the programmed value, ensuring a full charge and enhancing battery longevity.
  • Automatic Recharge: Once the battery voltage falls below a preset recharge threshold, the LTC4066EPF#TRPBF automatically initiates a new charging cycle, keeping the device ready for use.

Protection Features:

  • Overvoltage Protection: The IC prevents damage to the battery and the system by shutting down the path to the battery if the input voltage exceeds a safe threshold.
  • Undervoltage Lockout: It also includes an undervoltage lockout feature that disables the battery charger if the USB supply falls below a minimum voltage, ensuring stable operation.
  • Short-Circuit Protection: In the event of a short circuit, the LTC4066EPF#TRPBF protects the device by immediately reducing the charge current to a safe level.

Overall, the LTC4066EPF#TRPBF from Linear Technology is a versatile and reliable solution for managing power and charging batteries in USB-powered portable devices. Its comprehensive feature set ensures safe and efficient operation, making it an excellent choice for designers looking to enhance the user experience of their products.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess