EN
  • EN
  • DE

LTC4068XEDD-4.2#TRPBF

Part No LTC4068XEDD-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LI-ON 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 115876-LTC4068XEDD-4.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4068XEDD-4.2#TRPBF CAD Model

Description

LTC4068XEDD-4.2#TRPBF - Standalone Linear Li-Ion Battery Charger with Thermal Regulation

The LTC4068XEDD-4.2#TRPBF is a highly integrated standalone linear lithium-ion battery charger produced by Linear Technology, which is now part of Analog Devices. This compact and efficient charging solution is designed to simplify the charging process for single-cell lithium-ion batteries in a wide range of portable electronic devices.

Featuring a programmable charge current up to 1A, the LTC4068XEDD-4.2#TRPBF can rapidly charge batteries from a variety of USB-compliant sources or from a wall adapter. Its small footprint, made possible by the DFN package, allows it to be seamlessly integrated into space-constrained applications, making it an ideal choice for portable devices such as medical equipment, personal audio/video players, digital cameras, and smartphones.

The LTC4068XEDD-4.2#TRPBF incorporates an internal thermal feedback mechanism that optimizes the charge rate for any given environmental condition. This thermal regulation feature ensures that the charger maintains a safe temperature, preventing overheating and enhancing the safety and longevity of both the charger and the battery being charged.

Additional features include an automatic recharge function, which initiates a new charging cycle when the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged. The device also provides a charge termination feature, which stops the charging process once the battery reaches its final float voltage, safeguarding against overcharging.

The LTC4068XEDD-4.2#TRPBF offers a range of safety features such as overvoltage protection, which prevents damage to the battery if the input voltage exceeds a safe threshold, and a C/10 charge termination indicator, which provides a clear indication of the end of the charge cycle.

Overall, the LTC4068XEDD-4.2#TRPBF from Linear Technology stands out as a reliable and user-friendly charging solution that ensures safe, efficient, and fast charging for lithium-ion batteries, making it an excellent choice for designers looking to enhance the power management capabilities of their portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess