EN
  • EN
  • DE

LTC4089EDJC-1#PBF

Part No LTC4089EDJC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1200mA 4.1V Automotive 22-Pin DFN EP Tube / IC USB POWER MANAGER 22-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.1V
Voltage Supply MAX 5.5V, 36V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Win Source Part Number 783894-LTC4089EDJC-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4089-1
Introduction Date July 14, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4089EDJC-1#PBF CAD Model

Description

The LTC4089EDJC-1#PBF is a versatile power management IC designed by Linear Technology, now part of Analog Devices, that offers a comprehensive solution for battery charging and power path management in portable USB-powered devices. This advanced IC is engineered to optimize the efficiency and reliability of applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Integrated Charger: It includes a high-efficiency switch-mode battery charger with automatic load prioritization, ensuring that the system remains powered while simultaneously charging the battery.
  • PowerPath Control: The LTC4089EDJC-1#PBF provides instant-on operation even with a dead battery, thanks to its PowerPath control, which seamlessly manages power distribution between the input source, battery, and load.
  • USB Compatibility: The device is compliant with USB power specifications, capable of handling input voltages from USB sources and providing a safe charging experience.
  • Adjustable Charging Parameters: Charging parameters such as current and voltage are programmable, allowing for customization to suit various battery chemistries and sizes.
  • Thermal Regulation: To ensure safety and longevity, the LTC4089EDJC-1#PBF features thermal regulation that prevents overheating during the charging process.

Technical Specifications

  • Input Voltage Range: 4.4V to 5.5V
  • Programmable Charge Current: Up to 1.5A
  • Battery Float Voltage Options: 4.1V/4.2V (selectable)
  • Operating Temperature Range: -40°C to 125°C
  • Package: 22-Lead (4mm × 3mm) DFN

The LTC4089EDJC-1#PBF is designed with safety in mind, incorporating features such as overvoltage protection, short-circuit protection, and thermal shutdown. Its compact DFN package makes it an ideal choice for space-constrained applications, while its robust power management capabilities ensure efficient operation across a range of conditions.

Whether you're developing a new portable device or improving an existing one, the LTC4089EDJC-1#PBF offers a reliable and efficient solution for managing power and charging needs.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3444 $50.1660
37+ $2.7442 $101.5354
57+ $2.6584 $151.5288
78+ $2.5727 $200.6706
101+ $2.4869 $251.1769
135+ $2.2296 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess