EN
  • EN
  • DE

LTC5585IUF#PBF

Part No LTC5585IUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD WIDEBAND IQ 3GHZ 24 QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Demodulator
LO Frequency 400MHz to 4GHz
RF Frequency 400MHz to 4GHz
P1dB 16dBm
Gain 2.4dB
Noise Figure 13.5dB
Operating Supply Current 200mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-QFN (4x4)
Win Source Part Number 1063776-LTC5585IUF#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LTC5585IUF#PBF CAD Model

Description

Linear Technology LTC5585IUF#PBF Product Overview

The LTC5585IUF#PBF is a high-performance, direct conversion quadrature demodulator from Linear Technology, designed for use in modern wireless communication systems. This demodulator is well-suited for applications that require precise demodulation of RF signals, such as in cellular base stations, software-defined radios, point-to-point communication systems, and other high-frequency communication infrastructure.

Key Features:

  • Wide Frequency Range: This demodulator is capable of operating over a broad frequency range, making it versatile for various RF applications.
  • High Linearity: The LTC5585IUF#PBF offers exceptional linearity, which is critical for maintaining signal integrity and minimizing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this product ensures that the signal-to-noise ratio is maintained, leading to clearer signal reception and better overall performance.
  • Integrated LO Buffer: The inclusion of an integrated LO (local oscillator) buffer simplifies the design and reduces the need for external components.
  • High Input IP3: The high third-order intercept point indicates the device's ability to handle strong unwanted signals without generating excessive intermodulation distortion.
  • Adjustable Baseband Bandwidth: The baseband bandwidth can be adjusted, providing flexibility to accommodate different communication standards and signal bandwidths.
  • Robust Temperature Performance: Engineered to operate reliably over a wide temperature range, the LTC5585IUF#PBF is suitable for demanding environments.

Applications:

The LTC5585IUF#PBF is ideal for a variety of applications where high-fidelity RF demodulation is required. These include:

  • Wireless Infrastructure
  • Software-Defined Radios
  • Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Satellite Communications

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC5585IUF#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in critical communication systems.

Overall, the LTC5585IUF#PBF is a superior choice for designers looking for a high-quality demodulator that delivers both performance and flexibility. Its robust feature set and adaptability to various RF environments make it a valuable component in any high-frequency signal processing application.

You May Also Be Interested in

Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Need more? Email Us
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
Analog Devices Inc.
RF DEMOD RFIC 4GHZ 24QFN / Wide Band Dmod 24-Pin QFN EP T/R
Lowest to $1.1587
NEC
Lowest to $6.6747
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4199 $58.2597
8+ $15.9343 $127.4744
12+ $15.4363 $185.2356
16+ $14.9385 $239.0160
20+ $14.4404 $288.8080
27+ $12.9466 $349.5582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 926 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess