EN
  • EN
  • DE
  • IT

LTC6101AHS5

Part No LTC6101AHS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209199-LTC6101AHS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101AHS5 CAD Model

Description

LTC6101AHS5 High Voltage, High-Side Current Sense Amplifier

The LTC6101AHS5 is a high-quality, precision current sense amplifier from Linear Technology, designed to monitor current via the voltage across a shunt resistor in high-side applications. This component is ideal for a wide range of applications including automotive, industrial, and communication systems where accurate current measurement is critical for performance and safety.

With the ability to operate over a wide voltage range of 4V to 60V, this amplifier is versatile and can be used in systems with high supply voltages. Its high-side monitoring capability allows for the detection of current without interfering with the ground path of the load, which is particularly useful in battery-powered systems and applications where ground disturbance cannot be tolerated.

The LTC6101AHS5 boasts a low input offset voltage, which enhances its accuracy in current measurement. This feature, combined with a precision gain of 1V/V, ensures that the output voltage is directly proportional to the current passing through the shunt resistor, allowing for easy and direct readout.

Another significant advantage of the LTC6101AHS5 is its robustness. It is designed to withstand harsh environments and can operate at temperatures ranging from -40°C to 125°C, making it suitable for use in extreme conditions. Furthermore, the device comes in a compact SOT-23 package, which is advantageous for space-constrained applications.

For protection purposes, the LTC6101AHS5 includes a fault output pin that signals when the input differential voltage exceeds a preset threshold, providing an additional layer of safety and reliability. This feature helps in detecting overcurrent conditions and preventing potential damage to the system.

In summary, the LTC6101AHS5 from Linear Technology is a high-performance, reliable solution for high-side current sensing applications. Its wide input voltage range, high accuracy, and robust design make it an excellent choice for engineers looking to enhance the safety and efficiency of their electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess