EN
  • EN
  • DE

LTC6101HVCHS5#TRPBF

Part No LTC6101HVCHS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 400μV
Operating Supply Current 350μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 5 V ~ 100 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Manufacturer Homepage www.linear.com
Win Source Part Number 724795-LTC6101HVCHS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6101HVC
Introduction Date February 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC6101HVCHS5#TRPBF CAD Model

Description

Product Overview: LTC6101HVCHS5#TRPBF

The LTC6101HVCHS5#TRPBF is a high voltage, high side current sense amplifier produced by Linear Technology. This precision amplifier is specifically designed to monitor the current through a shunt resistor in high voltage systems. The device's ability to operate over a wide voltage range makes it an ideal choice for a variety of applications, including automotive, industrial control systems, power management, and battery monitoring.

Key Features

  • High Voltage Capability: The LTC6101HVCHS5#TRPBF can handle high side voltages up to 100V, ensuring reliable performance in systems with high supply voltages.
  • Precision Current Sensing: With its precision current sensing capability, this amplifier offers accurate current measurement which is crucial for system diagnostics and control.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of current measurement and makes it suitable for sensing small differential voltages across a shunt resistor.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range, making it suitable for harsh environments and demanding applications.
  • Minimal External Components Required: The LTC6101HVCHS5#TRPBF is designed to work with minimal external components, simplifying design and reducing overall system cost.

Applications

The versatile nature of the LTC6101HVCHS5#TRPBF allows it to be used in various applications where accurate current measurement is essential. Some of these applications include:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent protection
  • Industrial control systems
  • Portable equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6101HVCHS5#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. The device is available in a small SOT-23 package, making it suitable for space-constrained applications without compromising on functionality.

Overall, the LTC6101HVCHS5#TRPBF from Linear Technology is a robust and reliable choice for designers looking to implement high voltage current sense amplifiers in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3159 $53.1590
23+ $4.3617 $100.3191
36+ $4.2254 $152.1144
49+ $4.0891 $200.3659
64+ $3.9528 $252.9792
85+ $3.5439 $301.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess