EN
  • EN
  • DE

MAX9924UAUB+

Part No MAX9924UAUB+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR INTERFACE VARI 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type Sensor Interface
Input Type Differential
Output Type Logic
Current - Supply 5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9924
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366654-MAX9924UAUB+
Ultra Librarian 3D Model Ultra Librarian MAX9924UAUB+ CAD Model

Description

Maxim Integrated MAX9924UAUB+ Variable Reluctance Sensor Interface

The MAX9924UAUB+ is a sophisticated interface IC from Maxim Integrated, designed to provide a reliable and precise solution for interfacing with variable reluctance (VR) magnetic sensors. This interface IC is specifically engineered to capture the small millivolt-level signals typically generated by VR sensors, which are commonly used in automotive and industrial applications for sensing position or speed of a ferrous gear tooth or other target.

One of the standout features of the MAX9924UAUB+ is its ability to operate across a wide range of sensor frequencies and amplitudes, making it highly versatile for different types of applications. It eliminates the need for external passive components by integrating an adaptive peak threshold and gain control, which simplifies the design and reduces the overall solution footprint.

The MAX9924UAUB+ offers a differential input stage that provides excellent noise rejection, ensuring that the signal integrity is maintained even in the presence of electrical disturbances or noise. This is critical in harsh environments where electromagnetic interference (EMI) can be a significant challenge.

Additionally, the device includes an internal comparator with a wide adjustable threshold range, allowing for easy customization to specific application requirements. The comparator's output can be directly connected to a microcontroller or other digital circuitry for further signal processing or control functions.

With its small 10-pin µMAX package, the MAX9924UAUB+ saves space on the PCB, which is particularly valuable in compact electronic assemblies. The operating temperature range of -40°C to +125°C ensures that the device can perform reliably in extreme conditions, making it suitable for automotive under-hood applications as well as industrial motor control systems.

Overall, the MAX9924UAUB+ from Maxim Integrated is an ideal choice for designers seeking a robust, accurate, and space-efficient solution for integrating variable reluctance sensors into their systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4320 $51.0720
51+ $1.9955 $101.7705
78+ $1.9331 $150.7818
107+ $1.8708 $200.1756
139+ $1.8084 $251.3676
186+ $1.6213 $301.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess