EN
  • EN
  • DE

LTC6652AHMS8-4.096#PBF

Part No LTC6652AHMS8-4.096#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 5mA Automotive 8-Pin MSOP Tube / IC VREF SERIES 4.096V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.3ppmp-p
Voltage - Input 4.396 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784369-LTC6652AHMS8-4.096#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-4.096#PBF CAD Model

Description

The LTC6652AHMS8-4.096#PBF from Linear Technology is a high-precision, low-drift voltage reference designed to maintain stability over a wide range of supply voltages and temperatures. Engineered to be a reliable component in high-performance circuit designs, this voltage reference offers a fixed output voltage of 4.096V, which is a common reference level for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Key Features

  • High Accuracy: The LTC6652AHMS8-4.096#PBF provides an initial accuracy of ±0.025% (max), ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Drift: With a temperature coefficient of just 2ppm/°C, this device maintains a stable output across a wide temperature range, making it suitable for precision instruments and industrial controls.
  • Long-Term Stability: Over time, the LTC6652AHMS8-4.096#PBF demonstrates excellent stability, minimizing drift and ensuring consistent performance.
  • Low Noise: This voltage reference features a low output noise of 1.25µVP-P (0.1Hz to 10Hz), which is critical for high-resolution measurement systems.
  • Wide Supply Range: The device operates over a wide supply range from (Vout + 0.2V) to 13.2V, providing flexibility in various power supply configurations.
  • Output Current Capability: It can source or sink up to 5mA of output current, accommodating a variety of loads.
  • Robust Package: Housed in an 8-lead MSOP package, the LTC6652AHMS8-4.096#PBF is compact and robust, suitable for space-constrained applications.

Applications

The LTC6652AHMS8-4.096#PBF is ideal for high-precision applications where voltage reference stability is critical. It is commonly used in:

  • High-resolution ADCs and DACs
  • Precision instrumentation
  • Industrial controls
  • Medical equipment
  • Automotive electronics

With its combination of accuracy, low drift, and stability, the LTC6652AHMS8-4.096#PBF is a reliable choice for designers seeking to improve the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1553 $56.6212
9+ $11.6146 $104.5314
14+ $11.2516 $157.5224
19+ $10.8887 $206.8853
24+ $10.5257 $252.6168
32+ $9.4369 $301.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess