EN
  • EN
  • DE
  • IT

LTC6802IG-2#TRPBF

Part No LTC6802IG-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 to 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-SSOP
Win Source Part Number 1064053-LTC6802IG-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-2#TRPBF CAD Model

Description

The LTC6802IG-2#TRPBF is a high-performance, multicell battery stack monitor developed by Linear Technology, now part of Analog Devices. This integrated circuit is designed to monitor up to 12 series-connected battery cells for overvoltage and undervoltage conditions, ensuring safe and efficient operation in applications such as electric vehicles, backup power systems, and grid storage solutions.

Key Features

  • Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a measurement range of 0V to 5V per cell.
  • Voltage Accuracy: Offers high accuracy measurement with a total measurement error of less than 0.25%.
  • Balancing Capability: Integrated cell balancing transistors for each cell, allowing for active cell balancing to prolong battery life and performance.
  • Communication: Features a 1Mbps serial interface for high-speed, reliable communication with a microcontroller.
  • Temperature Range: Operates over an industrial temperature range from -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: Available in a compact 44-lead plastic SSOP package, which is RoHS compliant and suitable for space-constrained applications.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

The LTC6802IG-2#TRPBF is designed with the high standards of quality and reliability that Linear Technology is known for. Each device is rigorously tested to ensure performance and durability, making it an ideal choice for critical and high-reliability applications.

Ordering Information

The part number LTC6802IG-2#TRPBF is provided in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, or to request samples, please contact Linear Technology's sales department or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0681 $80.1362
4+ $32.8765 $131.5060
7+ $31.8491 $222.9437
9+ $30.8217 $277.3953
11+ $29.7944 $327.7384
15+ $26.7121 $400.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess