EN
  • EN
  • DE

LTC6903HMS8#PBF

Part No LTC6903HMS8#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator - 0.001MHz to 68MHz Squarewave Automotive 8-Pin MSOP Tube / IC OSC SILICON PROG 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Oscillator, Silicon
Frequency 1kHz ~ 68MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Mounting SMD
Win Source Part Number 784397-LTC6903HMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6903
Introduction Date November 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6903HMS8#PBF CAD Model

Description

LTC6903HMS8#PBF - Programmable Oscillator

The LTC6903HMS8#PBF is a versatile, precision programmable oscillator from Linear Technology, designed to offer a high degree of flexibility and accuracy in a compact package. This silicon oscillator is capable of generating frequencies from 1kHz to 68MHz, set by a user-programmable 16-bit word. The frequency can be controlled via a simple serial interface, making it an ideal choice for a wide range of applications, including microprocessor clocks, communication systems, and digital signal processing.

Key Features:

  • Wide Frequency Range: The LTC6903HMS8#PBF offers an extensive frequency range that is adjustable from 1kHz to 68MHz, accommodating a broad spectrum of applications.
  • High Resolution: Frequency setting is achieved through a 16-bit resolution, allowing for precise control over the output frequency.
  • Serial Interface: The device can be easily programmed using a serial interface, which simplifies the integration into digital systems and allows for dynamic frequency adjustment.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC6903 operates with a minimal power requirement, making it suitable for battery-powered devices.
  • Compact Package: Housed in an MSOP-8 package, the LTC6903HMS8#PBF is designed for space-constrained applications.

Applications:

The LTC6903HMS8#PBF is ideal for use in a variety of electronic systems where a stable and accurate clock source is essential. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Communication equipment
  • Networking gear such as routers and switches
  • Digital signal processing
  • Test and measurement equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC6903HMS8#PBF is no exception. The device is built to meet high standards of reliability and performance, ensuring consistent operation even in demanding conditions.

With its combination of features, the LTC6903HMS8#PBF programmable oscillator is an excellent choice for designers looking for a flexible, high-performance timing solution in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9952 $55.9616
18+ $5.7396 $103.3128
27+ $5.5603 $150.1281
38+ $5.3809 $204.4742
49+ $5.2016 $254.8784
65+ $4.6635 $303.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess