EN
  • EN
  • DE

LTC6930HMS8-8.00#TRPBF

Part No LTC6930HMS8-8.00#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 8MHz/ 4MHz/ 2MHz/ 1MHz/ 0.5MHz/ 0.25MHz/ 0.125MHz/ 0.0625MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin MSOP T/R / IC OSC SILICON 8MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 8MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 926μA
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Mounting SMD
Win Source Part Number 784455-LTC6930HMS8-8.00#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930HMS8-8.00#TRPBF CAD Model

Description

LTC6930HMS8-8.00#TRPBF: A High Precision Silicon Oscillator

The LTC6930HMS8-8.00#TRPBF is a silicon oscillator manufactured by Linear Technology, which is renowned for its high precision and ease of use. This compact, robust oscillator is designed to provide a stable and accurate clock signal for a wide range of electronic applications, including microprocessors, digital signal processors, and communication devices.

With a fixed frequency of 8.00MHz, the LTC6930 series offers a variety of frequency options suitable for different tasks. The LTC6930HMS8-8.00#TRPBF is characterized by its low power consumption and high-frequency stability, making it an excellent choice for battery-powered and portable devices where energy efficiency is crucial.

The device comes in an MSOP-8 package, which is suitable for surface-mount technology, allowing for a compact design in end products. It is also available in a tape and reel package (TRPBF suffix), which is ideal for automated mass production processes, ensuring a reliable supply for manufacturing needs.

One of the key features of the LTC6930HMS8-8.00#TRPBF is its precision and low jitter performance, which is essential for maintaining the integrity of digital signals and ensuring the correct operation of timing-sensitive circuits. Additionally, the oscillator is designed to be highly resistant to shock and vibration, further enhancing its reliability in harsh environments or applications where physical stresses are a concern.

The device also offers a wide operating temperature range, making it suitable for industrial and automotive applications where temperature extremes are common. Moreover, the LTC6930HMS8-8.00#TRPBF does not require any external components such as resistors, capacitors, or inductors, simplifying the design process and minimizing the bill of materials.

In summary, the LTC6930HMS8-8.00#TRPBF from Linear Technology is a versatile, high-performance silicon oscillator that offers a blend of precision, stability, and ease of integration, making it a top choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6495 $51.8970
15+ $7.0970 $106.4550
22+ $6.8753 $151.2566
31+ $6.6535 $206.2585
39+ $6.4317 $250.8363
53+ $5.7664 $305.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess