EN
  • EN
  • DE

MM5Z6V8CF

Part No MM5Z6V8CF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Zener Diode, 6.8V, SOD-523F, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Reverse Leakage Current 1.8 µA
Peak Reverse Current 5 mA
Zener Voltage 6.66 V
Win Source Part Number 1079294-MM5Z6V8CF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM5Z6V8CF CAD Model

Description

The MM5Z6V8CF is a surface-mount Zener diode manufactured by Lite-On Inc. It's designed for voltage regulation and transient voltage suppression, protecting sensitive electronic components from overvoltage conditions and providing a stable reference voltage in various circuits.

Applications:

  • Voltage regulation in consumer electronics
  • Transient voltage suppression in industrial equipment
  • Overvoltage protection in portable devices such as smartphones and tablets
  • Reference voltage source in power supplies
  • Signal clamping in communication systems

Features:

  • Surface mount package (SOD-523) optimized for automated assembly
  • Low leakage current to improve energy efficiency
  • High surge current capability provides robust protection against voltage spikes
  • Precise Zener voltage ensures accurate voltage regulation
  • RoHS compliant, demonstrating commitment to environmental responsibility

Benefits:

  • Stable voltage regulation promotes reliable circuit operation
  • Protection against voltage spikes prevents component damage
  • Reduces the risk of equipment failure and downtime
  • Enables compact and efficient circuit designs
  • Simplifies manufacturing and assembly workflows

Specifications:

The MM5Z6V8CF has a Zener voltage of approximately 6.8V. The power dissipation is typically around 200mW. The operating temperature range typically spans from -55°C to +150°C. Forward voltage is approximately 0.9V at 10mA. This Zener diode is available in a SOD-523 package, a compact surface-mount format suited for densely populated circuit boards.

This Zener diode is well-suited for a broad range of applications requiring precise voltage regulation and effective transient voltage protection. Its small size, high performance, and compliance with environmental standards make it a good choice for modern electronic devices. The SOD-523 package enhances manufacturability and reduces overall system size.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess