EN
  • EN
  • DE

2020-4018-06

Part No 2020-4018-06
Manufacturer MACOM Technology Solutions
Catalog RF Directional Coupler
Description COUPLER,DIRECTIONAL,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Coupler Type Standard
Frequency 7GHz ~ 12.4GHz
Coupling Factor 6 ± 1dB
Applications General Purpose
Insertion Loss 0.4dB
Power - Max 50W
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian 2020-4018-06 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
COUPLER,17.3 DB,5-2000MHZ,FR4,
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.2GHZ MOD
Lowest to $2.8973
Pulse
COUPLER LTE
Need more? Email Us
MACOM Technology Solutions
COUPLER,DIRECTIONAL,
Need more? Email Us
MACOM Technology Solutions
HYBRID,QUADRATURE
Need more? Email Us
MACOM Technology Solutions
COUPLER,14DB,5-3250MHZ,FR4,4X6X2
Need more? Email Us
MACOM Technology Solutions
14DB COUPLER 5 - 300 MHZ
Need more? Email Us
MACOM Technology Solutions
COUPLER,MULTI-OCTAVE,
Need more? Email Us
MACOM Technology Solutions
COUPLER,MULTI-OCTAVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess