EN
  • EN
  • DE

MAOC-113100-TR0500

Part No MAOC-113100-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 13.1GHZ 1.5V-12.5V 5MMX5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Frequency Range 12.5 ~ 13.7GHz
Frequency - Center 13.1GHz
Tuning Voltage (VDC) 1.5 V ~ 12.5 V
2nd Harmonic, Typ (dBc) -37
Icc Max 130mA
Pushing (MHz/V) 10
Power (dBm) 8
Phase Noise Typ (dBc/Hz) -81
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.041\
Ultra Librarian 3D Model Ultra Librarian MAOC-113100-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Crystek Corporation
VCO 85MHZ 0.5-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 890MHZ 0.5-5V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 11.4-12.8 GHZ, T
Need more? Email Us
MACOM Technology Solutions
VCO 12.675GHZ 1.5V-12.5V 5MMX5MM
Need more? Email Us
MACOM Technology Solutions
VCO 11.41GHZ 13V-2V 5MMX5MM
Need more? Email Us
Crystek Corporation
VCO 1512MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,9.2-10.2 GHZ, 5MMPQFN
Need more? Email Us
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 8.8-9.8 GHZ, TAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess