EN
  • EN
  • DE

DS1000S75TR

Part No DS1000S75TR
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Delay Line Fixed Taps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992276-DS1000S75TR
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1000S75TR CAD Model

Description

Maxim Integrated DS1000S75TR Delay Line IC

The DS1000S75TR from Maxim Integrated is a highly versatile and reliable silicon delay line IC that offers a fixed delay of 75ns. This component is part of the DS1000 series, which is designed to provide precise, stable, and repeatable delays for a wide range of digital signal processing applications.

Key Features

  • Fixed Delay: 75 nanoseconds delay ensures consistent timing for critical applications.
  • Five Tap Points: Offers multiple delayed outputs for flexibility in timing adjustments.
  • Low Voltage Operation: Functions at a supply voltage ranging from 4.75V to 5.25V, making it suitable for TTL and CMOS technologies.
  • High Reliability: The monolithic, silicon-gate construction provides a stable and reliable delay line with low power dissipation.
  • Surface Mount Package: Comes in a space-saving surface mount package (SOIC-14), ideal for compact PCB layouts.
  • Temperature Stability: The delay variance with temperature is minimized, ensuring performance consistency across a wide temperature range.

Applications

The DS1000S75TR is suitable for various applications where precise timing is crucial. These include:

  • Signal Processing
  • Time-Delay Relays
  • Speaker Delay
  • Sequential Logic
  • Pulse Shaping
  • Machine Control Timing

Technical Specifications

Parameter Value
Delay Time 75ns
Supply Voltage (VCC) 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Package Type SOIC-14

The DS1000S75TR is a testament to Maxim Integrated's commitment to providing high-quality, precise electronic components. Its robust design and consistent performance make it an excellent choice for designers looking to integrate a fixed delay line into their digital systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Lowest to $0.0393
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess