EN
  • EN
  • DE

DS1207-C33

Part No DS1207-C33
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990973-DS1207-C33
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1207-C33 CAD Model

Description

Maxim Integrated DS1207-C33: A High-Efficiency Power Management IC

The DS1207-C33 from Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide array of applications requiring reliable power solutions. This compact, high-performance IC is engineered to deliver a stable and precise voltage supply, making it an ideal choice for embedded systems, portable devices, and industrial applications.

Key Features

  • Low Dropout Voltage: The DS1207-C33 boasts a low dropout voltage, ensuring efficient operation even with very small input-to-output voltage differentials.
  • High Output Accuracy: With its precise output voltage regulation, this PMIC guarantees a stable power supply, which is crucial for sensitive electronic components.
  • Adjustable Output: The output voltage of the DS1207-C33 can be adjusted to meet the specific needs of your application, providing a versatile power solution.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, enhancing the longevity and reliability of both the IC and the overall system.
  • Low Quiescent Current: Its low quiescent current makes the DS1207-C33 an energy-efficient choice, ideally suited for battery-powered applications where power conservation is paramount.

Applications

The DS1207-C33 is perfectly suited for a range of applications that demand a high level of power management efficiency and reliability. This includes but is not limited to:

  • Portable consumer electronics
  • Embedded systems
  • Wireless communication devices
  • Medical monitoring equipment
  • Industrial control systems

Technical Specifications

The DS1207-C33 comes with a set of specifications designed to meet the rigorous demands of modern electronic devices:

  • Voltage Output: Adjustable
  • Dropout Voltage: Low
  • Output Current: High
  • Package Type: Compact and robust
  • Protection Features: Over-temperature and over-current protection

In summary, the DS1207-C33 from Maxim Integrated stands out as a power management solution that offers both versatility and efficiency. With its adjustable voltage output, low dropout, and comprehensive protection features, this PMIC is an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess