EN
  • EN
  • DE

DS1391U-18+

Part No DS1391U-18+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 10-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Trickle-Charger
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.71 V to 1.89 V
Voltage - Supply, Battery 1.3 V to 3.7 V
Current - Timekeeping (Max) 100μA @ 1.71V to 1.89V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 080663-DS1391U-18+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1391U-18+ CAD Model

Description

Maxim Integrated DS1391U-18+ Low-Voltage SPI/3-Wire RTCs

The DS1391U-18+ from Maxim Integrated is a highly integrated, low-voltage real-time clock (RTC) with an SPI/3-wire interface that provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This precision timekeeping device is designed for a wide range of applications in embedded systems, including networking hardware, industrial equipment, and consumer electronics where accurate timekeeping is essential.

Operating at a voltage range of 1.8V to 5.5V, the DS1391U-18+ is suitable for battery-backed applications where power consumption is critical. It ensures that timekeeping remains accurate even when the main power is lost, thanks to its integrated battery-backup input. The device also features a programmable square-wave output that can be used for various purposes, including timekeeping, alarms, or as a periodic interrupt source.

The RTC provides seconds, minutes, hours, day, date, month, and year information, with the date at the end of the month automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator.

Additional features of the DS1391U-18+ include a dual-purpose memory that can be used both as a scratchpad and as a non-volatile storage area, which is ideal for storing data that must be preserved during power loss. The device also has an integrated crystal that significantly reduces the number of external components and simplifies the design of the timekeeping subsystem.

With its robust feature set and low power consumption, the DS1391U-18+ is an excellent choice for designers looking for a reliable RTC solution. Its 10-pin µSOP package makes it a compact and space-saving option for modern PCB layouts. Maxim Integrated's commitment to quality ensures that the DS1391U-18+ RTC will provide long-term, accurate timekeeping in a variety of applications.

For further details, datasheets, and support resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local sales office.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess