EN
  • EN
  • DE

DS1629S+T&R

Part No DS1629S+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC THERM/RTC/CALENDAR DIG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Thermometer, Thermostat
Sensor Type Internal
Sensing Temperature -55°C to 125°C
Accuracy ±2°C(Max)
Topology ADC, Comparator, Oscillator, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127106-DS1629S+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1629S+T&R CAD Model

Description

Maxim Integrated DS1629S+T&R Digital Thermometer and Real-Time Clock

The DS1629S+T&R from Maxim Integrated is a versatile and high-precision digital thermometer and real-time clock (RTC) module that is ideal for a wide array of applications requiring temperature monitoring and timekeeping. This compact and integrated solution is designed to provide accurate temperature readings and maintain precise time information, making it a valuable component for systems in industries such as telecommunications, consumer electronics, and industrial automation.

Key Features

  • High Accuracy: The DS1629S+T&R offers excellent temperature measurement accuracy, with the ability to detect changes in temperature as small as 0.5°C across a range of -55°C to +125°C. This ensures reliable monitoring in diverse environments.
  • Integrated RTC: Alongside its temperature sensing capabilities, it includes a real-time clock that provides timekeeping functionality with a built-in oscillator and calendar, ensuring systems can track time down to seconds, minutes, hours, days, and beyond.
  • Easy Interface: Communication with the DS1629S+T&R is facilitated through a simple 2-wire serial interface, making it easy to integrate with microcontrollers and other digital systems without the need for complex wiring or protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this module operates with a low power requirement, making it suitable for battery-powered applications where energy conservation is critical.
  • Programmable Resolution: The resolution of temperature measurements can be programmed according to the needs of the application, providing flexibility in balancing the trade-off between resolution and conversion time.
  • Surface-Mount Package: The device comes in a surface-mount package, which is ideal for space-constrained applications and allows for streamlined PCB assembly processes.

Applications

The DS1629S+T&R is a perfect fit for systems that need to maintain accurate time and monitor temperature conditions continuously. Applications include HVAC systems, data loggers, personal electronics, industrial controllers, and any other system where temperature data and time synchronization are crucial for operational integrity.

Overall, the Maxim Integrated DS1629S+T&R offers a robust and reliable solution for designers looking to incorporate both temperature sensing and real-time clock capabilities into their systems with minimal complexity and high precision.

You May Also Be Interested in

SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8696 $55.0872
16+ $6.4572 $103.3152
24+ $6.2554 $150.1296
34+ $6.0536 $205.8224
43+ $5.8518 $251.6274
58+ $5.2464 $304.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess