EN
  • EN
  • DE

DS1721U+

Part No DS1721U+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -10°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 014719-DS1721U+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian DS1721U+ CAD Model

Description

The Maxim Integrated DS1721U+ is a high-precision digital thermometer that offers a seamless and efficient way to monitor temperature in a variety of applications. This compact and reliable sensor is designed to provide accurate temperature readings with minimal integration effort, making it an ideal choice for system temperature monitoring, environmental controls, and industrial processes.

Key Features

  • Temperature Range: The DS1721U+ is capable of measuring temperatures from -55°C to +125°C, catering to a wide range of environmental conditions.
  • Accuracy: With an accuracy of ±1°C from -10°C to +85°C, this device ensures precise temperature readings crucial for sensitive applications.
  • Digital Interface: The sensor communicates via a 2-wire serial interface, compatible with I²C, allowing for easy integration into existing systems.
  • Programmable Resolution: Users can select between 9-bit to 12-bit resolution for temperature readings, enabling a balance between resolution and conversion time as per application requirements.
  • Small Form Factor: The DS1721U+ comes in a microSOP-8 package, making it suitable for space-constrained applications.
  • Low Power Consumption: This device is optimized for energy efficiency, which is critical for battery-powered and energy-sensitive systems.

Applications

The DS1721U+ digital thermometer is versatile and can be employed in a diverse array of applications, including:

  • PCs and Servers: Monitoring CPU and system temperatures to prevent overheating.
  • Telecommunications: Ensuring optimal operating temperatures for network equipment.
  • Consumer Electronics: Temperature management in devices such as smart home systems and appliances.
  • Industrial Controls: Maintaining precise temperature conditions in manufacturing processes and equipment.
  • Medical Devices: Monitoring and controlling temperatures in medical storage units and diagnostic equipment.

With its robust feature set and flexible applications, the Maxim Integrated DS1721U+ digital thermometer is a superb choice for designers and engineers looking to incorporate accurate temperature sensing into their projects.

You May Also Be Interested in

Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9325 $53.3925
21+ $4.8677 $102.2217
32+ $4.7156 $150.8992
44+ $4.5635 $200.7940
57+ $4.4114 $251.4498
76+ $3.9550 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,391 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess