The Maxim Integrated DS21552 is a high-performance, single-chip transceiver designed for T1/E1/J1 applications. It is a versatile solution that simplifies design and reduces board space requirements for telecommunication systems. This transceiver integrates line interface, framing, and line-side clock recovery, making it an ideal choice for a wide range of applications such as wireless base stations, digital loop carriers, and channel banks.
Key Features
- Compatibility: The DS21552 supports T1, E1, and J1 standards, providing a flexible solution for systems that require multi-standard operation.
- Integration: It includes on-chip jitter attenuation, eliminating the need for external components and reducing system complexity.
- Performance: With its crystal-less jitter attenuator, the DS21552 maintains excellent performance, ensuring reliable communication even in challenging conditions.
- Power Efficiency: Designed for low power consumption, it helps in building energy-efficient systems.
- Configuration: The device is highly configurable, with a variety of options for framing, line coding, and diagnostic features that can be tailored to specific application requirements.
Applications
- Wireless Base Stations
- Digital Loop Carriers
- Channel Banks
- Integrated Access Devices
- Gateways and Routers
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V ±5% |
| Operating Temperature |
0°C to +70°C |
| Package Type |
44-Pin TQFP |
| Data Rate |
1.544 Mbps (T1), 2.048 Mbps (E1) |
The DS21552 transceiver from Maxim Integrated is a robust and reliable choice for designers looking to implement T1/E1/J1 interfaces in their telecommunications equipment. Its combination of integration, performance, and flexibility make it a valuable component in modern communication infrastructures.