EN
  • EN
  • DE

DS2155LC2+

Part No DS2155LC2+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 SGL 100-LQFP / Single Chip Transceiver 1TX 1RX 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Supply Current 75mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Includes BERT Generator and Detector, CMI Coder and Decoder, HDLC Controller
Win Source Part Number 773214-DS2155LC2+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2155
Introduction Date December 18, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2155LC2+ CAD Model

Description

Maxim Integrated DS2155LC2+ Single-Chip Transceiver

The Maxim Integrated DS2155LC2+ is a highly integrated single-chip transceiver designed for T1/E1/J1 environments. This versatile device is ideal for applications such as telecommunication switching systems, digital loop carrier systems, and channel banks. The DS2155LC2+ combines robust functionality with Maxim Integrated's commitment to high-quality design and performance.

This transceiver is capable of handling both T1 and E1 signals, providing flexibility for systems that need to operate across different communication standards. The DS2155LC2+ features a crystal-less jitter attenuator, which simplifies design and reduces external component requirements. This attribute is particularly beneficial in applications where board space is at a premium and system reliability is critical.

The device supports a wide array of functions, including transmitter pulse shaping, receiver equalization, and clock recovery. Its integrated line interface unit (LIU) ensures that the DS2155LC2+ can directly connect to a transmission medium, further streamlining the design process. The transceiver's small form factor, combined with its low power consumption, makes it an excellent choice for compact and energy-efficient telecommunications equipment.

Key features of the DS2155LC2+ include:

  • Single-chip T1/E1/J1 transceiver functionality
  • Crystal-less jitter attenuator for enhanced reliability
  • Integrated LIU for direct connection to transmission media
  • Transmitter pulse shaping and receiver equalization
  • Low power consumption for energy-efficient designs
  • Compact package suitable for space-constrained applications

Maxim Integrated's DS2155LC2+ transceiver is designed to meet the stringent demands of telecommunications infrastructure. With its combination of integration, performance, and ease of use, this device represents a comprehensive solution for system designers looking to streamline their products while maintaining high standards of performance and reliability.

Whether you're developing new telecommunications equipment or upgrading existing systems, the Maxim Integrated DS2155LC2+ offers a compelling blend of features and capabilities to meet the needs of today's fast-paced and diverse communication networks.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC
Lowest to $11.1429
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess